EN
  • EN
  • DE

IXGH30N60B2D1

Part No IXGH30N60B2D1
Manufacturer IXYS
Catalog IGBTs - Single
Description IGBT 600V 70A 190W TO247AD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer IXYS
Packaging Tube/Rail
Status Obsolete(EOL)
IGBT Type PT
VCEO Maximum Collector-Emitter Breakdown Voltage 600V
Maximum Current Collector 70A
Pulsed Collector Current 150A
Collector-emitter saturation voltage(Max) 1.8V @ 15V, 24A
Maximum Power Dissipation 190W
Total Switching Energy(Ets) 320μJ (off)
Input Type Standard
Gate Charge 66nC
Turn-on and Turn-off delay time 13ns/110ns
Testing Conditions 400V, 24A, 5 Ohm, 15V
Reverse Recovery Time (trr) 25ns
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-247AD (IXGH)
Win Source Part Number 1049598-IXGH30N60B2D1
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Motor Drive & Control
Ultra Librarian 3D Model Ultra Librarian IXGH30N60B2D1 CAD Model

Description

The IXGH30N60B2D1 is an IGBT (Insulated Gate Bipolar Transistor) manufactured by IXYS. It is designed for high-speed switching applications, such as inverters, motor drives, and power factor correction (PFC) circuits.

Applications:

  • Inverters
  • Motor Drives
  • Power Factor Correction (PFC) Circuits
  • Uninterruptible Power Supplies (UPS)
  • Welding Equipment

Features:

  • Voltage Rating: 600V
  • Current Rating: 30A
  • Package: TO-247AD
  • Fast Switching Speed
  • Low Saturation Voltage
  • Avalanche Rated
  • RoHS Compliant

Benefits:

  • Efficient Switching: Fast switching speed minimizes switching losses.
  • Low Conduction Losses: Low saturation voltage reduces conduction losses.
  • High Reliability: IXYS's quality manufacturing ensures reliable performance.
  • Robust Design: The avalanche rating provides protection against voltage transients.
  • Easy to Use: The TO-247 package is easy to mount and provides good thermal performance.

Additional Details:

The IXGH30N60B2D1 is an IGBT that combines the advantages of MOSFETs and bipolar transistors. It features a MOSFET input stage for easy gate drive and a bipolar output stage for high current carrying capability. The fast switching speed and low saturation voltage make it an excellent choice for high-efficiency power conversion applications. The TO-247 package provides good thermal performance, allowing it to operate at high current levels without overheating. The avalanche rating ensures that the device can withstand voltage transients without damage. This IGBT is commonly used in applications such as inverters, motor drives, and power factor correction circuits, where high efficiency and reliable performance are critical requirements.

You May Also Be Interested in

IXYS
IGBT PT 650V 16A TO-220-3
Need more? Email Us
IXYS
IGBT PT 650V 310A PLUS247
Need more? Email Us
ON Semiconductor
IGBT Trench Field Stop 650 V 150 A 375 W Through Hole TO-247-3
Lowest to $4.2260
ON Semiconductor
IGBT 600V 24A 54W TO-3PF
Need more? Email Us
ON Semiconductor
IGBT TRENCH/FS 1200V 80A TO247-3
Need more? Email Us
Infineon Technologies
IGBT 1200 V 8.2 A 29 W Through Hole PG-TO220-3-31
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 16A LPDS
Need more? Email Us
Renesas Electronics America
IGBT Trench 600 V 25 A 63 W Surface Mount LDPAK
Need more? Email Us
Infineon Technologies
IGBT 600V 11A TO-220AB
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1612 $65.2896
18+ $6.6967 $120.5406
27+ $6.4865 $175.1355
37+ $6.2774 $232.2638
48+ $6.0684 $291.2832
64+ $5.4412 $348.2368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,187 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess