EN
  • EN
  • DE

IXTQ88N30T

Part No IXTQ88N30T
Manufacturer IXYS
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1066208-IXTQ88N30T
Categories OEM Parts(F-I)
Manufacturer IXYS
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IXTQ88N30T CAD Model

Description

The IXTQ88N30T is a Power MOSFET manufactured by IXYS, designed for high-power, high-voltage applications. This N-channel enhancement mode MOSFET uses an advanced power MOSFET process resulting in outstanding performance characteristics. It's well suited to a wide variety of power switching and control functions.

Applications:

  • Switch mode power supplies (SMPS)
  • Uninterruptible power supplies (UPS)
  • Power factor correction (PFC) circuits
  • Motor control
  • Inverters

Features:

  • High Drain-Source Breakdown Voltage (VDSS = 300V)
  • Low Drain-Source On-Resistance (RDS(on)) to minimize power losses
  • High Continuous Drain Current (ID = 88A)
  • Fast switching speed
  • Avalanche rated for robustness
  • TO-247 package for easy mounting and heatsinking

Benefits:

  • Increased energy efficiency
  • Reduced heat dissipation requirements
  • Enhanced system reliability due to avalanche ruggedness
  • Higher power density
  • Simplified thermal management

Additional Details:

The IXTQ88N30T offers a drain-source voltage (VDSS) of 300V and a continuous drain current (ID) of 88A. The low on-resistance (RDS(on)) reduces power dissipation, contributing to higher overall system efficiency. Its fast switching speed makes it suitable for high-frequency applications, and its avalanche rating enhances its robustness against voltage spikes. The gate threshold voltage (VGS(th)) is typically between 2V and 4V. The TO-247 package allows for easy mounting and heatsinking. Proper thermal management is essential for optimal performance. Applications needing efficient power switching, higher blocking voltage, and robust performance will benefit from the characteristics of the IXTQ88N30T.

You May Also Be Interested in

TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Essentra Components
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Hewlett Packard
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess