EN
  • EN
  • DE

MAAPSS0032TR

Part No MAAPSS0032TR
Manufacturer M/A-Com Technology Solutions
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1074734-MAAPSS0032TR
Categories OEM Parts(M-N)
Manufacturer M/A-Com Technology Solutions
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAAPSS0032TR CAD Model

Description

The MAAPSS0032TR from M/A-Com Technology Solutions is a surface mount PIN diode switch. It is designed for use in various RF and microwave switching applications.

Applications:

  • Transmit/Receive (T/R) Switches: Protecting receivers from high-power transmit signals.
  • Switch Matrices: Routing RF signals in test and measurement equipment.
  • Attenuators: Implementing switched attenuator functions.
  • Phase Shifters: Used in switched-line phase shifters.
  • Radar Systems: Switching RF signals in radar front-ends.

Features:

  • Low Insertion Loss: Minimizes signal attenuation in the on state.
  • High Isolation: Provides high isolation between ports in the off state.
  • Fast Switching Speed: Enables rapid switching between on and off states.
  • Surface Mount Package: Designed for easy integration into printed circuit boards.
  • Low DC Power Consumption: Reduces overall system power consumption.

Benefits:

  • Improved System Performance: Enables efficient RF signal routing and protection.
  • Simplified Design: Reduces the complexity of RF switch design.
  • Reduced Component Count: Integrates the functionality of multiple discrete components into a single package.
  • Cost-Effective Solution: Provides a cost-effective way to implement RF switching.
  • Compact Size: Allows for miniaturization of RF systems.

Additional Details:

The MAAPSS0032TR typically operates with a specific DC bias voltage and current. Refer to the datasheet for detailed electrical specifications, including insertion loss, isolation, switching speed, and power handling capabilities. The TR suffix likely indicates a specific tape and reel packaging option. This device is designed for high-frequency performance and reliable operation.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Nichia Corporation
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess