EN
  • EN
  • DE

MC13022P

Part No MC13022P
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1076674-MC13022P
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC13022P CAD Model

Description

The MC13022P from Freescale Semiconductor (now NXP) is a low-power 2.4 GHz transceiver designed for short-range wireless communication applications. It is particularly suited for applications operating in the Industrial, Scientific, and Medical (ISM) frequency band.

Applications

  • Wireless sensor networks: Used in creating interconnected networks of sensors for monitoring environmental conditions, industrial processes, or building automation.
  • Remote control systems: Employed in remote controls for various devices, enabling wireless operation.
  • Automatic meter reading (AMR): Facilitates automated collection of data from utility meters such as electricity, water, and gas.
  • Home automation: Integrated into systems for controlling lighting, appliances, security, and other aspects of home environments.
  • Wireless toys and games: Used in wireless game controllers, toys, and other interactive devices.

Features

  • 2.4 GHz ISM band operation: Operates in the globally available 2.4 GHz ISM band, ensuring widespread compatibility.
  • Low power consumption: Designed for energy-efficient operation, extending battery life in portable devices.
  • High sensitivity receiver: Provides reliable communication even in environments with weak signal strength.
  • Programmable output power: Allows adjusting the transmission power to optimize range and power consumption.
  • On-chip voltage regulator: Simplifies power supply design and reduces external component count.
  • Digital RSSI (Received Signal Strength Indicator): Provides an indication of signal strength, enabling link quality assessment.
  • Data rates up to 1 Mbps: Supports data rates up to 1 Mbps, accommodating various communication requirements.
  • FSK modulation: Utilizes Frequency Shift Keying (FSK) modulation for efficient and robust data transmission.
  • Small package size: Available in a compact package, suitable for space-constrained applications.

Benefits

  • Extended battery life: Low power consumption translates into longer operational time for battery-powered devices.
  • Reliable communication: High sensitivity receiver ensures dependable data transmission even in challenging environments.
  • Global compatibility: Operates in the 2.4 GHz ISM band, offering worldwide usability.
  • Simplified system design: On-chip voltage regulator and other integrated features reduce external component count and simplify design efforts.
  • Cost-effective solution: Provides a cost-efficient solution for short-range wireless communication applications.
  • Improved system performance: Digital RSSI enables link quality assessment, allowing for optimized communication strategies.

Additional Details

The MC13022P operates with a supply voltage typically in the range of 2.2 to 3.6V. It supports Frequency Shift Keying (FSK) modulation. The receiver sensitivity is around -90 dBm. The output power is programmable. The device typically comes in a small TSSOP package. It utilizes a SPI interface for communication and control with a microcontroller.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Nichia Corporation
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
Lucent
Lowest to $70.6306
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess