EN
  • EN
  • DE

MC74LS32N

Part No MC74LS32N
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1077903-MC74LS32N
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC74LS32N CAD Model

Description

The MC74LS32N is a Quad 2-Input OR Gate from the 74LS series of integrated circuits, manufactured by Freescale Semiconductor (NXP). It contains four independent OR gates within a single package. Each OR gate performs the logical OR function on its two inputs, producing a HIGH output if either or both inputs are HIGH.

Applications

  • Logic Function Implementation: Implementing basic OR logic functions in digital circuits.
  • Address Decoding: Combining address lines for memory or peripheral selection.
  • Control Signal Generation: Generating control signals based on multiple input conditions.
  • Data Selection: Selecting data based on the presence of certain conditions.
  • Alarm Systems: Combining signals from multiple sensors to trigger an alarm.

Features

  • Quad 2-Input OR Gate: Contains four independent 2-input OR gates in a single package.
  • Low-Power Schottky (LS) Technology: Offers a good balance between speed and power consumption.
  • TTL Compatible: Interfaces easily with other TTL logic devices.
  • High Fan-Out: Can drive a relatively large number of other logic gates.

Benefits

  • Simplified Circuit Design: Reduces component count and board space.
  • Efficient Logic Implementation: Provides a straightforward way to implement OR logic functions.
  • Reduced Power Consumption: LS technology minimizes power dissipation.
  • Easy Integration: TTL compatibility simplifies interfacing with other logic devices.
  • Versatile Applications: Suitable for a wide range of digital logic applications.

The 'N' suffix typically indicates a DIP (Dual In-Line Package). The MC74LS32N is a fundamental building block in digital electronics. Its simplicity and reliability make it a popular choice for implementing OR logic functions in a variety of circuits. The high fan-out capability allows it to drive multiple loads without significant signal degradation.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Lucent
Lowest to $70.6306
New Japan Radio
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess