EN
  • EN
  • DE

MC68B50DW

Part No MC68B50DW
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1077564-MC68B50DW
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC68B50DW CAD Model

Description

The MC68B50DW is an Asynchronous Communications Interface Adapter (ACIA) manufactured by Freescale Semiconductor (NXP). This device provides a flexible and efficient means of implementing asynchronous serial communication between a microprocessor and peripheral devices. The 'B' indicates a 2MHz clock speed. The 'DW' most likely refers to the package type.

Applications

  • Serial Communication Interfaces: Used to establish serial communication links between microprocessors and peripherals.
  • Computer Terminals: Implemented in computer terminals for communication with host systems.
  • Modems: Facilitates communication with modems for data transmission over telephone lines.
  • Data Acquisition Systems: Employed in data acquisition systems for serial data transfer from sensors and instruments.
  • Industrial Control Systems: Used for communication between control units and peripheral devices in industrial automation.

Features

  • Full-Duplex Operation: Allows for simultaneous transmission and reception of data.
  • Programmable Data Format: Supports various data word lengths, parity options, and stop bits.
  • Baud Rate Selection: Offers programmable baud rate generation for flexible communication speeds.
  • Interrupt Control: Generates interrupts to signal the microprocessor upon completion of data transmission or reception.
  • Status Registers: Provides status information on data transmission and reception, including error flags.

Benefits

  • Versatile Serial Communication: Enables flexible configuration for various serial communication protocols.
  • Reduced Processor Overhead: Handles serial communication tasks, freeing up the microprocessor for other processing.
  • Simplified System Design: Integrates serial communication functionality into a single chip.
  • Enhanced Data Integrity: Parity checking and error detection features ensure reliable data transmission.
  • Efficient Data Transfer: Full-duplex operation allows simultaneous transmission and reception, maximizing data throughput.

The MC68B50DW includes registers for data transmission, data reception, control, and status. The control register is used to set the data format, baud rate, and interrupt enable/disable. The status register provides information on the status of the receiver and transmitter, including error flags such as overrun, framing error, and parity error. The device operates with a single 5V power supply. The 'DW' typically designates a ceramic side-brazed DIP package which improves thermal characteristics compared to a standard plastic DIP package.

You May Also Be Interested in

Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Lucent
Lowest to $70.6306
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Lowest to $0.3269
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess