EN
  • EN
  • DE

LCA110U

Part No LCA110U
Manufacturer IXYS
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1069024-LCA110U
Categories OEM Parts(J-L)
Manufacturer IXYS
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LCA110U CAD Model

Description

The LCA110U is a single-pole, normally open (1-Form-A) solid-state relay (SSR) manufactured by IXYS. This device is designed for a wide range of applications requiring reliable and isolated switching. It is known for its high blocking voltage capability, making it suitable for applications involving higher voltage loads. The LCA110U provides galvanic isolation, eliminating the need for bulky transformers or optocouplers in many applications.

Applications:

  • Industrial Controls: Used in high-voltage motor controls, power distribution systems, and process automation where higher voltage loads are present.
  • Instrumentation: Found in high-voltage test equipment, insulation testers, and high-voltage data acquisition systems.
  • Power Supplies: Employed in switching power supplies, uninterruptible power supplies (UPS), and voltage regulators.
  • Medical Equipment: Used in defibrillators, electrosurgical units, and other medical devices that require high-voltage switching.
  • Aerospace and Defense: Integrated into high-voltage power distribution units and control systems.

Features:

  • Single-Pole, Normally Open (1-Form-A) configuration: Provides a simple and reliable switching function.
  • High Blocking Voltage: Designed to withstand higher voltage levels in the load circuit without breakdown.
  • Optical Isolation: Offers excellent isolation between the control and load circuits, enhancing safety and reliability.
  • Low On-Resistance: Minimizes power dissipation and voltage drop across the relay.
  • Fast Switching Speed: Enables rapid and precise control of the load.
  • DC Control: Compatible with standard logic-level control signals.

Benefits:

  • Enhanced Reliability: Solid-state design provides a longer lifespan compared to electromechanical relays.
  • Improved Safety: Optical isolation protects control circuits from high voltage transients.
  • Reduced Size and Weight: Compact package allows for high-density board layouts.
  • Lower Power Consumption: Efficient design minimizes power dissipation and heat generation.
  • Silent Operation: Solid-state switching eliminates audible noise.

Additional Details:

The LCA110U typically operates with a control voltage range of 3 to 32VDC and can switch load voltages up to 400V AC/DC (check datasheet for specific voltage rating) with a continuous current rating of up to 1.2A. Its isolation voltage is typically 4000Vrms or higher. The device is available in various package options, including through-hole and surface mount configurations. The operating temperature range is usually between -40°C to +85°C, making it suitable for harsh industrial environments. It uses MOSFET technology for the output switch, providing low on-resistance and efficient switching. The device is designed to meet industry safety standards and is often RoHS compliant. The key characteristic of the LCA110U is its enhanced voltage blocking capability compared to other members of the LCA110 family.

You May Also Be Interested in

Samtec Inc.
CONN HDR 2POS 0.156 STACK T/H / 2 Position Header Spacer Connector 0.156" (3.96mm) Tin Through Hole
Need more? Email Us
TT Electronics
Need more? Email Us
Toko America Inc.
Need more? Email Us
Samsung
Need more? Email Us
Thomas & Betts
LDP20-120-2 - Thomas and Betts Joslyn PD LDP201202 LIGHT DUTY SURGE PROTE
Need more? Email Us
Toko America Inc.
Ind Chip Wirewound 6.8uH 10% 7.96MHz 30Q-Factor Ferrite 220mA 1210 T/R
Need more? Email Us
Samsung
Need more? Email Us
TT Electronics
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess