EN
  • EN
  • DE

LOC111PTR-G

Part No LOC111PTR-G
Manufacturer IXYS
Catalog OEM Parts (J - L)
Description Single Channel 5 V 3750 Vrms Through Hole Linear Optocoupler - DIP-8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
Number of Channels 1
RoHS Compliant
Win Source Part Number 968044-LOC111PTR-G
Categories OEM Parts(J-L)
Manufacturer IXYS
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LOC111PTR-G CAD Model

Description

The LOC111PTR-G is a single-pole, normally open (1-Form-A) solid-state relay (SSR) from IXYS Integrated Circuits Division. It's designed for general purpose switching applications, providing electrical isolation between the control signal and the load. This SSR is characterized by its low on-resistance, high isolation voltage, and long lifespan, making it suitable for various industrial and commercial applications.

Applications:

  • Telecommunications: Used in telecom switching equipment for signal routing and isolation.
  • Industrial Control Systems: Employed in programmable logic controllers (PLCs) and other control systems for switching signals and loads.
  • Instrumentation: Used in test and measurement equipment for signal isolation and control.
  • Security Systems: Utilized in alarm systems and access control systems for switching and isolation purposes.
  • Medical Equipment: Employed in medical devices for patient isolation and control of low-power circuits.

Features:

  • Single-Pole, Normally Open (1-Form-A) Configuration: Provides simple on/off switching functionality.
  • Solid-State Relay (SSR): Offers electrical isolation and long lifespan compared to electromechanical relays.
  • Low On-Resistance: Minimizes voltage drop and power dissipation during switching.
  • High Isolation Voltage: Provides excellent electrical isolation between the control and load circuits.
  • Surface Mount Package: Allows for easy integration into automated assembly processes.

Benefits:

  • Improved Reliability: Solid-state design eliminates mechanical wear and tear, resulting in longer lifespan and improved reliability.
  • Electrical Isolation: Provides excellent electrical isolation between the control and load circuits, protecting sensitive circuits.
  • Reduced Power Consumption: Low on-resistance minimizes power dissipation during switching, improving energy efficiency.
  • Faster Switching Speed: Offers faster switching speeds compared to electromechanical relays.
  • Simplified Design: Easy to integrate into various circuits due to its simple operation and standard package.

Additional Details:

The LOC111PTR-G features a load voltage rating of up to 350V and a continuous load current rating of typically 120mA. The isolation voltage is typically 3750Vrms. The control current is low, typically requiring only a few milliamperes to activate the relay. The turn-on and turn-off times are very fast, typically in the range of microseconds. The operating temperature range is typically from -40°C to +85°C. It comes in a 8-Pin SOP package. This SSR is suitable for applications requiring a reliable and isolated switching solution. It is RoHS compliant.

You May Also Be Interested in

Hubbell Wiring Device-Kellems
Al Ladder, Tee, 6H, 30W1, 30W2, 24R
Need more? Email Us
L-com
Sma Male to N Female Bulkhead Using CA-100 Coax, 3
Need more? Email Us
TT Electronics
Need more? Email Us
Toko America Inc.
Need more? Email Us
Samsung
Need more? Email Us
Samsung
Need more? Email Us
Thomas & Betts
LDP20-120-2 - Thomas and Betts Joslyn PD LDP201202 LIGHT DUTY SURGE PROTE
Need more? Email Us
Samtec Inc.
CONN HDR 2POS 0.156 STACK T/H / 2 Position Header Spacer Connector 0.156" (3.96mm) Tin Through Hole
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6922 $58.1532
13+ $7.9526 $103.3838
20+ $7.7041 $154.0820
27+ $7.4555 $201.2985
35+ $7.2070 $252.2450
47+ $6.4615 $303.6905
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,019 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess