EN
  • EN
  • DE

PLCA110E

Part No PLCA110E
Manufacturer IXYS
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer IXYS
Win Source Part Number 277378-PLCA110E
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PLCA110E CAD Model

Description

The IXYS PLCA110E is a solid-state relay (SSR) designed for various switching applications. This device integrates a control circuit and a power switch into a single package, providing electrical isolation and eliminating mechanical wear associated with traditional electromechanical relays.

Applications

  • Industrial automation: Used in programmable logic controllers (PLCs) and other control systems for switching loads.
  • Motor control: Suitable for switching small to medium-sized motors in various applications.
  • Heating control: Employed in temperature controllers for precise heat management.
  • Lighting control: Utilized in solid-state lighting systems for reliable switching.
  • Medical equipment: Due to its isolation properties, it is used in sensitive medical devices.

Features

  • High isolation voltage: Provides electrical isolation between the control and load circuits.
  • Zero-crossing detection: Switches the load at the zero-crossing point of the AC waveform, minimizing noise and inrush current.
  • Optically isolated: Uses an optocoupler for signal transfer, ensuring isolation.
  • Low on-resistance: Minimizes power dissipation and heat generation during operation.
  • Compact package: Allows for easy integration into various electronic systems.
  • High surge current capability: Can withstand high surge currents without damage.

Benefits

  • Increased reliability: Solid-state design eliminates mechanical wear, increasing lifespan.
  • Reduced noise: Zero-crossing switching minimizes electrical noise.
  • Faster switching speeds: Offers quicker response times compared to electromechanical relays.
  • Improved safety: High isolation voltage enhances safety by preventing electrical shock.
  • Lower maintenance costs: Solid-state design requires minimal maintenance.
  • Energy efficiency: Low on-resistance minimizes power consumption.

Additional Details

The PLCA110E typically operates with a control voltage of around 3 to 32VDC. The load voltage can range from 24 to 280VAC with a load current of up to 1 Amp. The isolation voltage is usually rated at 4000Vrms. Key specifications include a low leakage current and high blocking voltage. The device is designed to be mounted on a printed circuit board (PCB) and is available in various package types to suit different application requirements. Its robust design and comprehensive features make it a reliable choice for various industrial and commercial applications requiring isolated switching.

You May Also Be Interested in

NIKO-SEM
Need more? Email Us
NIKO-SEM
Need more? Email Us
NIKO-SEM
Need more? Email Us
NIKO-SEM
Need more? Email Us
Vishay
Need more? Email Us
Princeton
Need more? Email Us
STMicroelectronics
Need more? Email Us
NIKO-SEM
Need more? Email Us
NIKO-SEM
Lowest to $0.1268

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess