Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features AVR series Microcontroller IC 8-Bit 20MHz 64KB (32K x 16) FLASH 44-TQFP (10x10)
Manufacturer Microchip Technology
Series AVR® ATmega
Package Reel - TR
Core Processor AVR
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 32
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
EEPROM Size 2K x 8
Supply Voltage 1.8V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 44-TQFP
Case / Package 44-TQFP (10x10)
Family Name ATMEGA644
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number 1611-ATMEGA644A-AURDKR, ATMEGA644A-AURDKR, 1611-ATMEGA644A-AURTR-ND, 1611-ATMEGA644A-AURCT, ATMEGA644A-AUR-ND, 1611-ATMEGA644A-AURDKR-ND, 1611-ATMEGA644A-AURCTINACTIVE, 1611-ATMEGA644A-AURCT-ND, 1611-ATMEGA644A-AURTRINACTIVE, ATMEGA644A-AURCT, 1611-ATMEGA644A-AURTR, 1611-ATMEGA644A-AURDKRINACTIVE, ATMEGA644AAUR, ATMEGA644A-AURTR
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862366-ATMEGA644A-AUR
Ultra Librarian 3D Model Ultra Librarian ATMEGA644A-AUR CAD Model

Description

Microchip Technology's ATMEGA644A-AUR

The ATMEGA644A-AUR is a powerful microcontroller from Microchip Technology, designed to offer a versatile and efficient solution for embedded system applications. This 8-bit MCU is based on the high-performance AVR® RISC architecture, which is renowned for its speed and power efficiency. The ATMEGA644A-AUR operates at a maximum frequency of 20MHz and incorporates 64KB of in-system programmable flash, making it an ideal choice for projects that require substantial program memory.

With 4KB SRAM and 2KB EEPROM, this microcontroller provides ample space for data storage, ensuring that applications can run smoothly with enough room for data manipulation and retention. The device is equipped with a 10-bit A/D converter with 8 channels, allowing for accurate analog to digital conversions, crucial for sensor-based applications or any system requiring precise measurement of analog signals.

The ATMEGA644A-AUR supports a wide range of peripherals that enhance its connectivity and control capabilities. These include two 8-bit timer/counters with PWM channels, a 16-bit timer/counter, and a programmable watchdog timer with an internal oscillator. This rich set of peripherals makes it a fitting choice for complex tasks such as motor control, real-time monitoring, and various automation tasks.

For communication, this microcontroller comes with a full duplex USART, a master/slave SPI serial interface, and a two-wire serial interface (I²C), offering a range of options for interfacing with other ICs, sensors, and devices. Additionally, the ATMEGA644A-AUR features a JTAG interface for on-chip-debug. This allows developers to perform in-depth debugging to ensure the reliability and performance of their applications.

The device is available in a 44-pin TQFP package and is specified for operation from -40°C to 85°C, making it robust enough for demanding environments. With its extensive features and Microchip's reputation for quality, the ATMEGA644A-AUR is a prime choice for engineers and designers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

STMicroelectronics
8-bit MCU for automotive with single voltage Flash memory, data EEPROM, ADC, timers, SPI
Need more? Email Us
ECAD model for ST7FL09Y0MA
Silicon Labs
IC MCU 32BIT 512KB FLASH 100LQFP
Lowest to $19.2211
ECAD model for EFM32GG380F512G-E-QFP100R
Microchip Technology
IC MCU 8BIT 8KB OTP 44VQFP
Need more? Email Us
ECAD model for AT80C52X2DYF-RLTUM
Renesas Electronics America
SINGLE-CHIP 8-BIT CMOS MICROCOMPUTER
Need more? Email Us
ECAD model for M37547G4FP
Infineon Technologies
8-Bit Single-Chip Microcontroller
Need more? Email Us
ECAD model for SAK-XC886LM-6FFA
Microchip Technology
64/80-Pin, High-Performance Microcontrollers with LCD Driver and nanoWatt XLP Technology
Lowest to $11.8182
ECAD model for PIC18F86K90-I/PT
NXP / Nexperia
Low power, low price, low pin count 20 pin microcontroller with 4-kbyte OTP and 8-bit A/D converter
Lowest to $65.1941
ECAD model for P87LPC767BD
Cypress Semiconductor Corp
MICROPROCESSOR CIRCUIT, CMOS
Lowest to $6.0982
ECAD model for TMA545-48LQI36ZZA
Silicon Labs
IC MCU 32BIT 256KB FLASH 48QFN
Need more? Email Us
ECAD model for EFM32PG1B200F256GM48-C0R

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.9080
ECAD model for ICM-42688-P
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7369 $54.1583
16+ $6.3483 $101.5728
25+ $6.1499 $153.7475
34+ $5.9515 $202.3510
44+ $5.7531 $253.1364
59+ $5.1580 $304.3220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,350 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention