EN
  • EN
  • DE
  • IT

HD6473294TF16

Part No HD6473294TF16
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Description Single-Chip Microcomputer
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Renesas Electronics America
Win Source Part Number 1179325-HD6473294TF16
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HD6473294TF16 CAD Model

Description

The HD6473294TF16 is a microcontroller manufactured by Renesas Electronics America. It belongs to a family of microcontrollers designed for embedded applications requiring a balance of processing power, memory, and peripheral features. This particular model is part of Renesas' lineup of devices targeting industrial control, consumer electronics, and automotive applications.

Applications:

  • Industrial control systems
  • Consumer electronics devices (e.g., appliances, remote controls)
  • Automotive applications (e.g., body control modules)
  • Motor control
  • Robotics

Features:

  • 16-bit CPU core
  • On-chip Flash memory for program storage
  • On-chip SRAM for data storage
  • Timers/Counters for timing and control functions
  • Serial communication interfaces (e.g., UART, SPI, I2C)
  • Analog-to-Digital Converter (ADC) for analog signal processing
  • Digital-to-Analog Converter (DAC) for analog signal generation
  • PWM (Pulse Width Modulation) outputs for motor control or dimming
  • Interrupt controller for handling asynchronous events
  • Power management features for low-power operation

Benefits:

  • Integrated flash memory eliminates the need for external memory chips.
  • The multiple timers/counters make the microcontroller suited to complex timing tasks.
  • Serial communication interfaces ensure easy communication to external devices.
  • Low power consumption allows use in portable and battery powered devices.
  • Extensive peripheral set reduces the number of external components required.
  • The ADC and DAC allow direct interaction with analog signals without external components.

Technical Specifications:

Due to the specific nature of this microcontroller and the multiple sources available, it is recommended to consult the official Renesas datasheet for definitive specifications. This document contains precise details regarding memory sizes, clock speeds, voltage ranges, operating temperatures, and electrical characteristics. Specific details like the number of I/O pins, package type (TF), and memory sizes (flash and RAM) are also available in the datasheet. The HD6473294TF16 is typically surface mountable which simplifies automated assembly processes.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess