Products specifications Report Issue?

Manufacturer IXYS
Win Source Part Number 277615-PM1205C
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PM1205C CAD Model

Description

The IXYS PM1205C is a phase leg IGBT module designed for high-power inverter applications. This module integrates two IGBTs (Insulated Gate Bipolar Transistors) and two corresponding freewheeling diodes in a single package, simplifying circuit layout and reducing stray inductance. It is designed to deliver high efficiency and reliable performance in demanding power conversion systems.

Applications:

  • Motor Drives: Used in variable frequency drives (VFDs) for controlling the speed and torque of AC motors.
  • Uninterruptible Power Supplies (UPS): Provides reliable power conversion in UPS systems to ensure continuous operation during power outages.
  • Welding Machines: Used in inverter-based welding machines to generate precise and efficient welding currents.
  • Induction Heating: Power source for induction heating systems used in various industrial processes.
  • Renewable Energy Systems: Employed in solar inverters and wind turbine converters to convert DC power to AC power.

Features:

  • High Blocking Voltage: Capable of withstanding high DC bus voltages, essential for high-power applications.
  • Low Saturation Voltage: Minimizes conduction losses, resulting in higher efficiency.
  • Fast Switching Speed: Enables high-frequency operation, reducing switching losses.
  • Integrated Freewheeling Diodes: Provides reverse current capability for inductive loads.
  • Isolated Baseplate: Offers excellent thermal performance and electrical isolation.
  • Optimized Package: Designed for efficient heat dissipation and ease of assembly.

Benefits:

  • Increased Efficiency: Low saturation voltage and fast switching speed minimize power losses.
  • Improved Reliability: Robust design and high blocking voltage ensure reliable operation in harsh environments.
  • Simplified Design: Integrated module reduces component count and simplifies circuit layout.
  • Enhanced Thermal Performance: Isolated baseplate facilitates efficient heat dissipation.
  • Reduced EMI: Optimized layout minimizes electromagnetic interference.

The PM1205C features advanced IGBT technology that provides excellent switching characteristics and low conduction losses. The integrated freewheeling diodes are designed for fast recovery and low forward voltage drop, further enhancing the overall efficiency of the module. The module is typically mounted on a heatsink to effectively dissipate heat generated during operation. Detailed specifications include collector-emitter voltage, collector current, gate-emitter voltage, switching times, and thermal resistance. These parameters are critical for selecting the appropriate module for a specific application and ensuring reliable operation.

You May Also Be Interested in

NIKO-SEM
Need more? Email Us
ECAD model for N2576SG-ADJ
STMicroelectronics
Need more? Email Us
ECAD model for N18BPVKR
NVIDIA
Need more? Email Us
ECAD model for N12E-GE-B-A1
Intel
Need more? Email Us
ECAD model for N80930HFO
NPC
Need more? Email Us
ECAD model for N262P07710
NVIDIA
Need more? Email Us
ECAD model for N11P-GS1-A3
NXP / Nexperia
Need more? Email Us
ECAD model for N700014BFBCFAA
Intel
Lowest to $9.7551
ECAD model for N80286-10
Intel
Lowest to $9.9225
ECAD model for N82077

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.2749
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention