EN
  • EN
  • DE

PSSM0806

Part No PSSM0806
Manufacturer IXYS
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer IXYS
Win Source Part Number 282129-PSSM0806
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PSSM0806 CAD Model

Description

The PSSM0806 is a solid-state relay (SSR) manufactured by IXYS. Solid-state relays are electronic components that provide the same function as electromechanical relays but use semiconductor technology instead of mechanical moving parts. This offers several advantages, including faster switching speeds, longer lifespan, and higher reliability.

Applications

  • Industrial Automation: Used in control systems for machinery, robotics, and process control due to their reliability and speed.
  • Heating, Ventilation, and Air Conditioning (HVAC): Controls heating elements, fans, and compressors in HVAC systems.
  • Lighting Control: Enables precise and reliable switching of lighting circuits in commercial and residential applications.
  • Medical Equipment: Employed in medical devices where reliability and low noise are crucial.
  • Automotive Systems: Used for switching various loads in automotive applications, such as lighting and motor control.

Features

  • Solid-State Technology: Utilizes semiconductor components for switching, eliminating mechanical wear and tear.
  • High Switching Speed: Offers significantly faster switching speeds compared to electromechanical relays.
  • High Reliability: Provides a long lifespan and high reliability due to the absence of moving parts.
  • Opto-Isolation: Incorporates optical isolation between the control and load circuits, enhancing safety and preventing electrical noise.
  • Low Input Current: Requires minimal input current to activate the relay, making it compatible with various control circuits.

Benefits

  • Extended Lifespan: The absence of mechanical contacts results in a significantly longer lifespan compared to electromechanical relays, reducing maintenance and replacement costs.
  • Enhanced Reliability: Solid-state construction ensures high reliability, minimizing downtime and improving system performance.
  • Faster Switching: Faster switching speeds enable precise and responsive control in various applications.
  • Reduced Noise: Solid-state relays operate silently, eliminating the audible clicking noise associated with electromechanical relays.
  • Improved Safety: Opto-isolation provides a high level of electrical isolation, enhancing safety for both users and equipment.

The PSSM0806 typically comes in a compact package suitable for PCB mounting. The specific technical specifications, such as voltage and current ratings, isolation voltage, and input control voltage, should be consulted from the manufacturer's datasheet to ensure proper application and safe operation. It is crucial to observe maximum ratings and follow recommended application guidelines to prevent damage to the relay or connected equipment.

You May Also Be Interested in

NIKO-SEM
Lowest to $0.2189
NIKO-SEM
Need more? Email Us
Vishay
Need more? Email Us
NIKO-SEM
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
NIKO-SEM
Lowest to $0.2599
NIKO-SEM
Lowest to $0.1513
NIKO-SEM
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.2691

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess