EN
  • EN
  • DE

XCA111L

Part No XCA111L
Manufacturer IXYS
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer IXYS
Win Source Part Number 409268-XCA111L
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XCA111L CAD Model

Description

The IXYS XCA111L is a low-power gate driver specifically designed for applications where energy efficiency and compact size are critical. It provides a robust interface between control circuitry and power semiconductor devices, enabling efficient switching of MOSFETs and IGBTs in low- to medium-power applications. It is optimized for minimizing power consumption while maintaining reliable performance.

Applications

  • Portable Power Supplies: Used in battery-powered devices and portable chargers.
  • LED Lighting: Employed in LED drivers for efficient and reliable lighting control.
  • Small Motor Drives: Suitable for controlling small DC motors in appliances and toys.
  • Low-Power DC-DC Converters: Used in DC-DC converters for various electronic devices.
  • Energy Harvesting Systems: Integrated into energy harvesting circuits for efficient power management.

Features

  • Low Quiescent Current: Minimizes power consumption in standby mode.
  • Wide Input Voltage Range: Accommodates various supply voltages.
  • Under-Voltage Lockout (UVLO): Prevents operation at low supply voltages to ensure reliable performance.
  • Short-Circuit Protection (SCP): Protects the driven power devices from damage due to short circuits.
  • Over-Temperature Protection (OTP): Protects the driver from overheating.

Benefits

  • Extended Battery Life: Low power consumption extends the battery life in portable devices.
  • Increased Energy Efficiency: Minimizes energy waste and reduces overall power consumption.
  • Enhanced Reliability: Integrated protection features ensure robust and dependable operation.
  • Compact Size: Allows for integration into space-constrained applications.
  • Cost-Effective Solution: Provides a reliable and efficient solution at a competitive price.

The IXYS XCA111L offers an excellent solution for low-power applications where energy efficiency is paramount. Its low quiescent current minimizes standby power consumption, extending battery life in portable devices. The wide input voltage range provides flexibility in design, and the integrated UVLO, SCP, and OTP features ensure reliable operation. Its compact size allows for easy integration into space-constrained applications. The XCA111L provides a cost-effective solution for driving power semiconductors in low- to medium-power applications. Its features make it suitable for applications where both energy efficiency and reliability are critical, such as battery-powered devices, LED lighting, and small motor drives. The robust design ensures dependable operation even in demanding environments.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
Need more? Email Us
KEC
Need more? Email Us
Vishay
Need more? Email Us
Protek Devices
Need more? Email Us
Infineon Technologies
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess