EN
  • EN
  • DE

ISO7641FCDW

Part No ISO7641FCDW
Manufacturer Texas Instruments
Catalog Digital Isolators
Description Low Power Triple and Quad Channels Digital Isolators
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Texas Instruments
Packaging Tube
Technology Capacitive Coupling
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 3/1
Channel Type Unidirectional
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Minimum) 25kV/μs
Data Rate 25Mbps
Propagation Delay tpLH / tpHL (Maximum) 28ns, 28ns
Pulse Width Distortion (Maximum) 3ns
Rise / Fall Time (Typ) 2.8ns, 2.9ns
Operating Supply Voltage 3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 1190693-ISO7641FCDW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name ISO7641FC
Introduction Date August 01, 2011
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ISO7641FCDW CAD Model

Description

Product Overview: ISO7641FCDW by Texas Instruments

The ISO7641FCDW represents a cutting-edge solution in signal isolation technology, brought to you by the renowned manufacturer Texas Instruments (TI). This device is part of the ISO7641 series, which is known for providing high-performance, quad-channel digital isolators. The ISO7641FCDW is particularly designed to ensure robust communication and isolation in a wide range of applications, including industrial, medical, and telecommunications systems.

Key Features

  • Isolation Channels: The ISO7641FCDW boasts four independent isolation channels that can be used in various configurations such as 4/0, 3/1, or 2/2 forward/reverse, making it highly versatile for different design needs.
  • High-Speed Operation: With a capability to support data rates up to 100 Mbps, this isolator ensures fast and reliable data transfer, which is essential for time-sensitive applications.
  • Low Power Consumption: Designed for efficiency, the ISO7641FCDW consumes low power, making it suitable for power-sensitive designs.
  • Robust Isolation: It provides robust electromagnetic compatibility (EMC) and can withstand isolation voltages of up to 3000 Vrms for 1 minute, offering excellent protection against electrical noise and surges.
  • Wide Temperature Range: The device operates over an extended industrial temperature range from -40°C to +125°C, ensuring reliable performance in harsh environments.

Applications

The ISO7641FCDW is ideal for various applications where signal integrity and isolation are critical. It is commonly used in:

  • Industrial automation and control systems
  • Medical equipment with stringent safety requirements
  • Motor drive and inverter applications
  • Isolated communication interfaces such as RS-485, RS-232, CAN, and SPI

Package and Quality

The ISO7641FCDW comes in a compact 16-pin SOIC package, which is suitable for space-constrained applications. TI's commitment to quality ensures that this product meets the highest industry standards for performance and reliability.

For designers and engineers looking to integrate advanced isolation capabilities into their systems, the ISO7641FCDW from Texas Instruments offers a reliable and efficient solution that doesn't compromise on speed or performance.

You May Also Be Interested in

NOVOSENSE
ISO HALF DUPLEX RS-485 TRX
Lowest to $1.2370
NOVOSENSE
AUTO 2CH DGTL ISO
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 3.75KV 5CH GP 16SOIC
Need more? Email Us
NOVOSENSE
6CH REINFORCED DGTL ISO
Lowest to $1.6665
NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
2CH DGTL ISO
Lowest to $0.8476
NOVOSENSE
ISO RS485 W/ ISO POWER
Need more? Email Us
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4792 $52.0632
44+ $2.3223 $102.1812
67+ $2.2439 $150.3413
96+ $2.0870 $200.3520
125+ $2.0085 $251.0625
156+ $1.9301 $301.0956
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess