Products specifications

Connector Type Header
Contact Type Male Pin, Coaxial
Number of Positions 1
Number of Positions Loaded All
Style Board to Cable/Wire
Shrouding Shrouded - 4 Wall
Mounting Type Through Hole, Right Angle
Termination Solder
Fastening Type Latch Holder
Contact Length - Post 0.118" (3.00mm)
Insulation Height 0.451" (11.45mm)
Contact Shape Circular
Contact Finish - Mating Gold, Tin
Contact Finish - Post Tin
Contact Material Copper Alloy
Insulation Material Polybutylene Terephthalate (PBT), Glass Filled
Features Board Guide, Bracket
Temperature Range - Operating -30°C ~ 70°C
Insulation Color Gray
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1611093-CE2S101C02
Ultra Librarian 3D Model Ultra Librarian CE2S101C02 CAD Model

You May Also Be Interested in

JST Sales America Inc.
CONN HEADER R/A 6POS 2MM
Need more? Email Us
ECAD model for S06B-PASK-2
JST Sales America Inc.
CONN HEADER SMD 4POS 1.25MM
Need more? Email Us
ECAD model for BM04B-GHS-GB-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER SMD 6POS 1MM
Lowest to $0.4106
ECAD model for BM06B-NSHSS-TBT
Sullins Connector Solutions
CONN HEADER VERT 3POS 2.54MM
Need more? Email Us
ECAD model for PEC03SAAN
Samtec Inc.
CONN HEADER VERT 8POS 2.54MM
Lowest to $0.6435
ECAD model for TSW-104-07-L-D
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM
Lowest to $2.4198
ECAD model for TSW-112-07-G-S
Samtec Inc.
CONN HEADER SMD 10POS 1.27MM
Lowest to $2.2329
ECAD model for FTS-105-01-L-DV
JST Sales America Inc.
CONN HEADER R/A 4POS 2.5MM
Lowest to $0.0809
ECAD model for S4B-XH-A
Samtec Inc.
CONN HEADER SMD 16POS 2.54MM
Lowest to $3.9710
ECAD model for TSM-108-01-L-DV-A-P-TR

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention