EN
  • EN
  • DE

DD1P030MA1

Part No DD1P030MA1
Manufacturer JAE Electronics
Catalog Pluggable Connector Assemblies
Description CONN MULTI-PURP PLUG 30P SLD STR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Obsolete
Connector Style Plug
Connector Type Multi-Purpose
Number of Positions 30
Mounting Type Free Hanging (In-Line)
Termination Solder
Contact Finish Gold
Contact Finish Thickness 3.94µin (0.10µm)
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1629052-DD1P030MA1
Ultra Librarian 3D Model Ultra Librarian DD1P030MA1 CAD Model

Description

N

You May Also Be Interested in

Amphenol
CONN SATA RCPT 22POS SLD R/A SMD
Need more? Email Us
TE Connectivity
CONN SFP+ CAGE W/HSINK PRESS RA
Need more? Email Us
Amphenol
CONN QSFP RCPT 38POS SLD R/A SMD
Need more? Email Us
TE Connectivity
CONN XFP CAGE W/HSINK PRESS R/A
Need more? Email Us
Molex, LLC
I/O Connectors SAS/PCIe Plug RA SMT 68Ckt
Lowest to $18.9179
TE Connectivity
CONN MINI SAS RCPT 36POS SLD SMD
Need more? Email Us
TE Connectivity
CONN ZQSFP+ CAGE PRESS-FIT R/A
Need more? Email Us
Coherent
CONN ACCESSORY SFP CAGE
Need more? Email Us
TE Connectivity
CONN MULTI-PURP PLUG 8P IDC STR
Lowest to $21.4582

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess