EN
  • EN
  • DE

GT17HG-4DP-2DSA(A)

Part No GT17HG-4DP-2DSA(A)
Manufacturer Hirose Electric Co Ltd
Catalog Pluggable Connector Assemblies
Description CONN AUTO LAN PLUG 4POS SLD PCB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, InterconnectsPluggable ConnectorsPluggable Connector Assemblies
Manufacturer Hirose Electric Co Ltd
Series GT17
Packaging Bulk
Part Status Obsolete
Connector Style Plug
Connector Type Automotive LAN Connector
Number of Positions 4
Mounting Type Through Hole
Termination Solder
Contact Finish Tin
Ultra Librarian 3D Model Ultra Librarian GT17HG-4DP-2DSA(A) CAD Model

You May Also Be Interested in

Amphenol
CONN SFP+ CAGE 1X4 PRESS-FIT R/A
Need more? Email Us
TE Connectivity
CONN SFP+ CAGE PRESS-FIT PCB
Lowest to $2.2837
AVX Corp/Kyocera Corp
CONN MULTI-PURP PLUG 19P SLD SMD
Need more? Email Us
TE Connectivity
CONN SFP+ CAGE 1X4 PRESS-FIT R/A
Lowest to $25.4137
Amphenol
CONN QSFP RCPT 38POS SLD R/A SMD
Need more? Email Us
Amphenol
CONN SFP+ CAGE 1X2 PRESS-FIT R/A
Lowest to $4.5112
Hirose Electric Co Ltd
CONN AUTO LAN PLUG 4POS R/A SMD
Need more? Email Us
Coherent
CONN ACCESSORY SFP CAGE
Need more? Email Us
TE Connectivity
CONN MULTI-PURP PLUG 8P IDC STR
Lowest to $21.4582

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0909 $53.1817
30+ $3.3567 $100.7010
47+ $3.2518 $152.8346
64+ $3.1469 $201.4016
83+ $3.0420 $252.4860
110+ $2.7273 $300.0030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,499 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess