EN
  • EN
  • DE

DR-SC20-1-7000

Part No DR-SC20-1-7000
Manufacturer JAE Electronics
Catalog Rectangular Connectors
Description CONN SOCKET 20-24AWG CRIMP GOLD / Socket Contact Gold 20-24 AWG Crimp
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Mfr JAE Electronics
Series DR
Package Tape & Reel (TR)
Product Status Active
Type -
Pin or Socket Socket
Contact Termination Crimp
Wire Gauge 20-24 AWG
Contact Finish Gold
Contact Finish Thickness 3.94µin (0.10µm)
Base Product Number DR-SC20
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.90.4000
California Prop 65 Warning Information
Win Source Part Number 1362979-DR-SC20-1-7000
Ultra Librarian 3D Model Ultra Librarian DR-SC20-1-7000 CAD Model

Description

The DR series from JAE Electronics is a versatile range of rectangular connector contacts.

  • Contact Type: Socket
  • Termination: Crimp
  • Contact Finish: Gold
  • Finish Thickness: 3.94µin (0.10µm)
  • Series: DR
  • Packaging: Tape and Reel
  • Active Product: Yes
  • Base Product Number: DR-SC20
  • HTSUS: 8536.90.4000
  • ECCN: EAR99
  • Wire Gauge: 20-24 AWG
  • California Prop 65: Yes

You May Also Be Interested in

JST Sales America Inc.
Connector Header 3 position 2.5mm Pitch 3A Through Hole -25℃~+85℃
Lowest to $0.0583
CJT Connectors
Connector Header 8 position 1.25mm Pitch
Lowest to $0.1679
CJT Connectors
Connector Header 3 position 2mm Pitch
Lowest to $0.0271
CJT Connectors
Connector Header 2 position 3.96mm Pitch
Lowest to $0.0498
CJT Connectors
1 3P -40℃~+105℃ 2.54mm 3 3A 250V 1x3P Through Hole,Right Angle,P=2.54mm Headers, Male Pins RoHS
Lowest to $0.5298
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole, Right Angle 30 position 2.54mm
Lowest to $0.3959
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $2.0166
Shenzhen Lianxin Technology Co., Ltd.
Connector IDC Header Through Hole 26 position 2.54mm
Lowest to $0.3984
Omron
CONN HDR POST 32POS GOLD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3992 $51.8960
310+ $0.3276 $101.5560
475+ $0.3173 $150.7175
655+ $0.3071 $201.1505
845+ $0.2969 $250.8805
1,130+ $0.2661 $300.6930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,680 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess