Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1466062-MX34024UF1
Manufacturer JAE Electronics
Package Tube
Product Status Active
Connector Type Header
Contact Type Male Pin
Pitch - Mating 0.087" (2.20mm)
Number of Positions 24
Number of Rows 2
Row Spacing - Mating 0.118" (3.00mm)
Number of Positions Loaded All
Style Board to Cable/Wire
Shrouding Shrouded - 4 Wall
Mounting Type Through Hole
Termination Solder
Fastening Type Locking Ramp
Contact Length - Mating 0.303" (7.70mm)
Contact Length - Post 0.126" (3.20mm)
Insulation Height 0.925" (23.50mm)
Contact Shape Square
Contact Finish - Mating Tin
Contact Finish - Post Tin
Contact Material Brass
Insulation Material Syndiotactic Polystyrene (SPS), Glass Filled
Features Mounting Flange
Operating Temperature -40°C ~ 85°C
Insulation Color Gray
Current Rating (Amps) 3A
Ultra Librarian 3D Model Ultra Librarian MX34024UF1 CAD Model

Description

The MX34024UF1 by JAE Electronics is an automotive connector that encompasses a 24-position vertical pin header with a 2.2mm pitch. This component is meticulously designed to cater to the automotive industry's needs for reliable and robust electrical connections. Its structure allows for high-density connections in vehicle electronics, facilitating functionalities in control units, infotainment systems, and beyond. The MX34024UF1 stands out for its ease of installation and durable construction, making it a go-to option for automotive engineers and designers seeking high-performance connectivity solutions.

You May Also Be Interested in

Abracon LLC
Crystal 16.0 MHZ AEC-Q200 SMD
Need more? Email Us
ECAD model for ABM8AIG-16.000MHZ-8-2Z-T
Allegro MicroSystems, LLC
Senso HALL EFFECT ANALOG
Need more? Email Us
ECAD model for A1308LLHLT-2-T
Abracon LLC
CRYSTAL 4.000 MHZ 20 PPM
Need more? Email Us
ECAD model for FC4SDCBMF4.0-T1
Analog Devices Inc.
DC/DC Converter
Need more? Email Us
ECAD model for ADUM5201
Broadcom Limited
fiber Optic Transceiver
Lowest to $239.3264
ECAD model for HFBR-5208M
Analog Devices Inc.
Voltage Reference
Need more? Email Us
ECAD model for REF02J
TE Connectivity
MINI K HV 12V 20A PCB 1 FORM X
Lowest to $72.7272
ECAD model for V23700-C0001-A408
Abracon LLC
standard clock oscillato 24.576 MHZ 15PF 3.3V -20+ 70C
Lowest to $3.5550
ECAD model for ASFL1-24.576MHZ-EC-T
Maxim Integrated
low-power, high-speed operational Amplifier IC
Lowest to $1.0295
ECAD model for MAX9140EUK+TG103

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5798 $55.2930
80+ $1.2963 $103.7040
120+ $1.2558 $150.6960
165+ $1.2153 $200.5245
215+ $1.1748 $252.5820
285+ $1.0532 $300.1620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,400 pieces
MOQ: 35 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention