EN
  • EN
  • DE

RBP-263+

Part No RBP-263+
Manufacturer Mini-Circuits
Catalog RF Filters
Description RF FILTER BND PASS 263.5MHZ 8SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Estimated Pruduction Lead Time 9 Weeks
Features 263.5MHz Center Frequency Band Pass RF Filter (Radio Frequency) 67MHz Bandwidth - 8-SMD, No Lead
Manufacturer Mini-Circuits
Package Reel - TR
Mounting Surface Mount
Package 8-SMD, No Lead
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.90.0100
Other Part Number 3157-RBP-263+DKR, 3157-RBP-263+TR, 3157-RBP-263+CT
Quantity per package 200
Popularity High
Supply and Demand Status Limited
Win Source Part Number 891264-RBP-263+
Ultra Librarian 3D Model Ultra Librarian RBP-263+ CAD Model

Description

The Mini-Circuits RBP-263+ is a bandpass RF filter with a center frequency of 263.5MHz and a bandwidth of 67MHz.

  • Center Frequency: 263.5MHz
  • Bandwidth: 67MHz
  • Package: 8-SMD, no lead
  • Mounting: surface mount
  • Applications: radio frequency applications

You May Also Be Interested in

TDK Corporation
Multilayer Band Pass Filter (Balance Output Type) / MULTILAYER CHIP BAND PASS FILTERS(BALANCE OUTPUT TYPE) FOR BLUETOOTH 2.4GHZ W-LAN
Lowest to $0.1640
TDK Corporation
FILTER BANDPASS 2.4GHZ WLAN SMD
Lowest to $0.5791
TDK Corporation
FILTER BANDPASS 2.4GHZ WLAN SMD
Lowest to $0.1038
TDK Corporation
FILTER BANDPASS 2.4GHZ WLAN SMD
Lowest to $0.6906
TDK Corporation
Lowest to $0.1305
TDK Corporation
FILTER BANDPASS 2.4GHZ 0805 SMD / RF Filter Band Pass 2450MHz 2400MHz to 2500MHz 3.9dB 50Ohm SMD 6Pin 0805 T/R
Lowest to $0.2021
TDK Corporation
FILTER LOWPASS 590MHZ 0805 SMD
Need more? Email Us
TDK Corporation
FILTER MULTILAYER
Lowest to $0.1817
TDK Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $50.4238 $100.8476
3+ $41.3733 $124.1199
5+ $40.0808 $200.4040
6+ $38.7884 $232.7304
8+ $37.4948 $299.9584
11+ $33.6163 $369.7793
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,320 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess