EN
  • EN
  • DE

B1040WS

Part No B1040WS
Manufacturer Jiangsu Changjiang Electronics Technology Co., Ltd
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 987938-B1040WS
Categories OEM Parts(A-B)
Manufacturer Jiangsu Changjiang Electronics Technology Co., Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian B1040WS CAD Model

Description

The B1040WS is a Schottky Barrier Diode manufactured by Jiangsu Changjiang Electronics Technology Co., Ltd (JCET). This diode is designed for high-efficiency rectification and reverse voltage protection in various electronic circuits. Featuring a low forward voltage drop and fast switching speed, the B1040WS is particularly well-suited for use in switch-mode power supplies (SMPS), DC-DC converters, and other applications where minimizing power loss is crucial.

Applications:

  • Switching Mode Power Supplies (SMPS): Used as a rectifier in the secondary side to improve efficiency.
  • DC-DC Converters: Employed in various DC-DC converter topologies to reduce power dissipation.
  • Reverse Polarity Protection: Protects circuits from damage due to incorrect power supply connections.
  • Freewheeling Diode: Used in inductive load circuits to protect switching elements from voltage spikes.
  • LED Lighting: Provides efficient rectification in LED driver circuits.

Features:

  • Low Forward Voltage Drop: Minimizes power loss, resulting in higher efficiency.
  • Fast Switching Speed: Reduces switching losses, enabling high-frequency operation.
  • High Surge Current Capability: Withstands large transient currents without failure.
  • Low Reverse Leakage Current: Reduces power loss due to reverse current flow.
  • Surface Mount Package (SMB): Compact package for space-saving designs and automated assembly.

Benefits:

  • Enhanced Efficiency: Low forward voltage drop significantly improves the efficiency of power conversion circuits.
  • Reduced Power Loss: Fast switching speed minimizes switching losses, contributing to overall power savings.
  • Improved Reliability: High surge current capability and low leakage current ensure robust and dependable operation.
  • Compact Design: SMB package allows for high-density PCB layouts and miniaturized designs.
  • Simplified Thermal Management: Low power dissipation reduces the need for extensive heat sinking.

Specifications:

  • Maximum Repetitive Peak Reverse Voltage (VRRM): 40V
  • Maximum Average Forward Rectified Current (IF(AV)): 10A
  • Peak Forward Surge Current (IFSM): 150A
  • Maximum Forward Voltage Drop (VF): 0.55V at 10A
  • Maximum Reverse Leakage Current (IR): 0.5mA at VRRM
  • Operating Junction Temperature Range (Tj): -55°C to +150°C
  • Package Type: SMB (DO-214AA)

The B1040WS Schottky Barrier Diode from JCET offers excellent performance and reliability for a wide range of power rectification and protection applications. Its low forward voltage drop, fast switching speed, and robust surge current capability make it a compelling choice for designers seeking to optimize the efficiency and reliability of their electronic circuits.

You May Also Be Interested in

Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Hewlett Packard
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Allegro MicroSystems, LLC
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1,670+ $0.0300 $50.1000
4,070+ $0.0246 $100.1220
6,280+ $0.0239 $150.0920
8,660+ $0.0231 $200.0460
11,215+ $0.0223 $250.0945
15,000+ $0.0200 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 66,670 pieces
MOQ: 1670 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess