EN
  • EN
  • DE

MMBT2222AM

Part No MMBT2222AM
Manufacturer Jiangsu Changjiang Electronics Technology Co., Ltd
Description SOT-723 Plastic-Encapsulate Transistors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Jiangsu Changjiang Electronics Technology Co., Ltd
Win Source Part Number 1224932-MMBT2222AM
Manufacturer Homepage www.cj-elec.com/index.asp
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MMBT2222AM CAD Model

Description

The MMBT2222AM is a silicon NPN small signal transistor from Jiangsu Changjiang Electronics Technology Co., Ltd. It is designed for general purpose amplification and switching applications. This transistor is widely used in various electronic circuits due to its versatility and cost-effectiveness.

Applications

  • General purpose amplification
  • Switching circuits
  • Signal amplification
  • Driver stages
  • Oscillator circuits

Features

  • High current (Max. 600mA)
  • Low saturation voltage
  • Fast switching speed
  • Surface mount package
  • RoHS compliant

Benefits

  • Suitable for a wide range of applications requiring moderate current handling.
  • Ensures efficient switching and amplification performance.
  • Enables high-frequency operation in switching and amplifier circuits.
  • Saves board space and simplifies assembly process.
  • Environmentally friendly.

Technical Specifications

Collector-Emitter Voltage (VCEO): 40V
Collector-Base Voltage (VCBO): 75V
Emitter-Base Voltage (VEBO): 6V
Collector Current (IC): 600mA
Power Dissipation (PD): 350mW
Operating and Storage Junction Temperature Range: -55 to +150 °C
Package: SOT-23

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3,250+ $0.0154 $50.0500
6,900+ $0.0145 $100.0500
10,715+ $0.0140 $150.0100
15,385+ $0.0130 $200.0050
20,000+ $0.0125 $250.0000
25,000+ $0.0120 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,300 pieces
MOQ: 3250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess