The 3DD13003V1D is a silicon NPN transistor manufactured by JILIN SINO-MICROELECTRONICS CO., LTD. It's primarily designed for high-voltage switching and amplification applications. This transistor features a robust design suitable for demanding environments.
Applications
- High-voltage switching circuits
- Power amplifiers
- Inverter circuits
- Motor control circuits
- Lighting ballast circuits
Features
- NPN Silicon Transistor
- High Collector-Emitter Voltage (VCEO): Up to 400V
- High Collector Current (IC): Up to 3A
- High Power Dissipation (PC): Up to 40W
- Low Saturation Voltage
- Fast Switching Speed
- RoHS Compliant
Benefits
- Suitable for high-voltage applications, providing reliable performance in demanding circuits.
- Capable of handling significant current, enabling use in power switching and amplification.
- Efficient power handling capacity ensures stable operation under high-power conditions.
- Reduces power loss and improves circuit efficiency due to low saturation voltage.
- Enables fast and efficient switching, improving the responsiveness of the circuit.
- Environmentally friendly due to RoHS compliance.
- High reliability due to its robust design.
Additional Details
The 3DD13003V1D is typically supplied in a TO-126 package. The device's high voltage and current handling capabilities make it a good choice for use in off-line power supplies and other applications where high voltage and current are present. The transistor is designed to offer reliable performance over a wide range of operating conditions. The exact gain and other characteristics can vary based on manufacturing lot; refer to the manufacturer's datasheet for specific values for a given lot. Proper heatsinking is often required to manage the heat dissipated by the transistor, particularly when operating at high power levels.