EN
  • EN
  • DE
  • IT

0900BL18B200E

Part No 0900BL18B200E
Manufacturer Johanson Technology Inc.
Catalog Balun
Description BALUN 800MHZ-1GHZ 50/200 1206  /  RF Balun 800MHz ~ 1GHz 50 / 200Ohm 1206 (3216 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>Balun
Mfr Johanson Technology Inc.
Series 0900
Package Tape & Reel
Frequency Range 800MHz ~ 1GHz
Impedance - Unbalanced/Balanced 50 / 200Ohm
Phase Difference 180° ±10°
Insertion Loss (Max) 1.0dB
Return Loss (Min) 9.5dB
Package / Case 1206 (3216 Metric)
Mounting SMD (SMT)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.31.4035
Other Names 712-1024-6,712-1024-2,0900BL18B200,712-1024-1
Standard Package 3,000
Win Source Part Number 975484-0900BL18B200E
Ultra Librarian 3D Model Ultra Librarian 0900BL18B200E CAD Model

Description

The Johanson Technology Inc. Balun is a high-quality electronic component designed for use in RF/IF and RFID applications.

  • Frequency Range: 800MHz to 1GHz
  • Impedance: unbalanced/balanced @ 50/200Ohm
  • Phase Difference: 180 degrees ±10 degrees
  • Insertion Loss (max): 1.0dB
  • Return Loss (min): 9.5dB
  • Package/Case: 1206 (3216 Metric)
  • Package Format: tape & reel
  • ECCN: EAR99
  • Popularity Rating: medium
  • REACH Status: REACH unaffected
  • HTSUS: 8504.31.4035
  • Other names: 712-1024-6, 712-1024-2, 0900BL18B200, 712-1024-1

You May Also Be Interested in

Pulse
1608 900MHZ BLN TYPEKA
Need more? Email Us
MACOM Technology Solutions
1:1 TRANSMISSION LINE TX.
Need more? Email Us
MACOM Technology Solutions
2-20 GHZ 1:2 BALUN
Need more? Email Us
Pulse
1608 N78 BLN TYPEKY
Need more? Email Us
MACOM Technology Solutions
BALUN 5 - 1225 MHZ 1:1
Need more? Email Us
Pulse
1005 0.703~0.803GHZ BLN TYPEKA
Need more? Email Us
Pulse
1005 1805-2170MHZ BLN TYPEKB
Need more? Email Us
Pulse
1608 900MHZ BLN TYPEKW
Need more? Email Us
Pulse
BALUN 5MHZ-200MHZ 1:4 5SMD MODUL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6108 $58.0260
225+ $0.5013 $112.7925
350+ $0.4856 $169.9600
480+ $0.4700 $225.6000
620+ $0.4543 $281.6660
830+ $0.4072 $337.9760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,641 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess