EN
  • EN
  • DE

55PS-JDFK-SM-G(LF)

Part No 55PS-JDFK-SM-G(LF)
Manufacturer JST Sales America Inc.
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1039300-55PS-JDFK-SM-G(LF)
Categories OEM Parts(0-9)
Manufacturer JST Sales America Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 55PS-JDFK-SM-G(LF) CAD Model

Description

The 55PS-JDFK-SM-G(LF) is a connector manufactured by JST Sales America Inc. This is a surface-mount connector designed for wire-to-board connections in various electronic applications. It is commonly used for power and signal transmission in devices requiring compact and reliable interconnect solutions. The (LF) designation indicates that it is a lead-free component, compliant with RoHS standards.

Applications:

  • Consumer electronics: Used in devices like smartphones, tablets, and digital cameras.
  • Industrial equipment: Employed in industrial control systems and automation equipment.
  • Automotive electronics: Used in automotive control units and infotainment systems.
  • Medical devices: Utilized in medical equipment for reliable connections.
  • Telecommunications equipment: Used in networking devices and communication systems.

Features:

  • Surface mount design: Allows for automated assembly and high-density board layouts.
  • Compact size: Small footprint saves space on the PCB.
  • Secure locking mechanism: Ensures a reliable and stable connection.
  • Lead-free construction: Compliant with RoHS environmental standards.
  • Durable materials: Made from high-quality materials for long-lasting performance.

Benefits:

  • Efficient assembly: Surface mount design simplifies the assembly process.
  • Space-saving design: Compact size allows for miniaturization of electronic devices.
  • Reliable connection: Secure locking mechanism prevents accidental disconnections.
  • Environmentally friendly: Lead-free construction reduces environmental impact.
  • Long-term reliability: Durable materials ensure consistent performance over time.

Additional Details:

The 55PS-JDFK-SM-G(LF) connector requires proper soldering techniques for reliable connection. The mating connector should be chosen to ensure compatibility. Detailed specifications and mating information can be found in the manufacturer's datasheet.

You May Also Be Interested in

Intel
Intel® Dual Band Wireless-AC 8265 Adaptor
Lowest to $83.5714
Molex, LLC
1.50mm Pitch, Pico-SPOX Female Crimp Terminal, Pre-Plated Tin (Sn), 26-30 AWG, Reel
Lowest to $0.0173
TE Connectivity
SF6296H01=RELAY / General Purpose Relay DPDT (2 Form C) Through Hole
Need more? Email Us
Teledyne Technologies Incorporated
Need more? Email Us
Molex, LLC
Conn Housing PL 13 POS 2.5mm Crimp ST Cable Mount White Bag
Lowest to $0.0884
NXP / Nexperia
OT PLD 45 ns CDIP20
Need more? Email Us
NXP / Nexperia
1K X 4 OTPROM 55 ns CDIP18
Need more? Email Us
Renesas Electronics America
HCSL/LVCMOS Clock Generator
Lowest to $19.3058
Dell
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess