EN
  • EN
  • DE

B03B-JWPF-SK-R(LF)(SN)

Part No B03B-JWPF-SK-R(LF)(SN)
Manufacturer JST Sales America Inc.
Catalog OEM Souring
Description IC Connector
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1466075-B03B-JWPF-SK-R(LF)(SN)
Manufacturer JST Sales America Inc.
Ultra Librarian 3D Model Ultra Librarian B03B-JWPF-SK-R(LF)(SN) CAD Model

Description

The B03B-JWPF-SK-R(LF)(SN) by JST Sales America Inc. is an integral part of the JWPF series, renowned for its robust connectors designed to ensure steady and reliable connections in various electronic applications. Engineered specifically for integrated circuits, this connector emphasizes a smaller form factor with a precise 2.5mm pitch, suitable for applications where space-saving is critical without sacrificing performance. It supports three connection points, allowing for versatility in its application across different types of electronic devices, from automotive systems to industrial machinery. The inclusion of a secure locking mechanism ensures that connections are not only tight but also resistant to vibrations and shocks, an essential feature in high-stress environments. Like its counterparts in the JWPF family, it boasts environmentally friendly manufacturing processes, indicated by the (LF)(SN) suffix, standing for lead-free materials and tin plating. This reduces the environmental impact while offering improved resistance against corrosion and enhancing electrical conductivity. The B03B-JWPF-SK-R(LF)(SN) connector is a testament to JST's dedication to high-quality, reliable connections in electronics, marrying form and function in a compact package.

You May Also Be Interested in

Abracon LLC
standard clock oscillato 64.0 MHZ CMOS
Need more? Email Us
Abracon LLC
SMD Crystal, 16 MHz 30 PPM
Need more? Email Us
Kemet
Multilaye Ceramic Capacitor, SMD/SMT 50V 1000pF C0G 0603 1% AEC-Q200
Need more? Email Us
Abracon LLC
standard clock oscillato XO 4.0000MHZ HCMOS SMD
Lowest to $1.2903
Abracon LLC
CRYSTAL 24.0000MHZ 18PF SMD
Lowest to $0.3791
Samsung
Multilayer Ceramic Capacitors MLCC
Need more? Email Us
Abracon LLC
Crystals 30.0 MHZ 10PF 20PPM
Lowest to $1.1509
Abracon LLC
Crystals 20.0 MHZ 18PF -40+ 85C
Lowest to $0.2435
Abracon LLC
Crystals 18.432 MHZ 18PF SMD
Lowest to $1.0704

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3921 $55.6840
90+ $1.1423 $102.8070
140+ $1.1066 $154.9240
190+ $1.0709 $203.4710
245+ $1.0352 $253.6240
325+ $0.9281 $301.6325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,370 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess