EN
  • EN
  • DE

B08B-CZHK-B-1 (LF)(SN)(V)

Part No B08B-CZHK-B-1 (LF)(SN)(V)
Manufacturer JST Sales America Inc.
Catalog OEM Parts (A - B)
Description CZ connector through-hole type shrouded header
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 959958-B08B-CZHK-B-1 (LF)(SN)(V)
Categories OEM Parts(A-B)
Manufacturer JST Sales America Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian B08B-CZHK-B-1 (LF)(SN)(V) CAD Model

Description

The B08B-CZHK-B-1 (LF)(SN)(V) is an 8-position crimp-style connector housing manufactured by JST Sales America Inc. It is part of the CZ series, known for its compact size and high-density wire-to-board connections. The (LF)(SN)(V) designation indicates that the connector is lead-free, has tin plating, and includes a vacuum pick-up cap for automated assembly.

Applications:

  • High-density wire-to-board connections
  • Signal and power connections in compact electronic devices
  • Internal wiring harnesses for appliances
  • Industrial control equipment
  • Automotive electronics

Features:

  • 8 Positions: Accommodates eight individual wires.
  • Crimp Style: Requires crimping tools to secure wires into the connector.
  • CZ Series: Part of JST's CZ connector series, known for its compact design.
  • Lead-Free (LF): Compliant with RoHS environmental standards.
  • Tin Plating (SN): Provides good solderability and corrosion resistance.
  • Vacuum Pick-up Cap (V): Facilitates automated assembly processes.
  • Polarization Feature: Prevents mis-mating with the corresponding header.

Benefits:

  • Reliable Connection: Crimp-style termination ensures a secure and durable electrical connection.
  • Compact Design: Space-saving design allows for high-density wiring in electronic devices.
  • Easy Assembly: Crimp termination simplifies the assembly process, especially with automated equipment.
  • Environmentally Friendly: Lead-free construction complies with environmental regulations.
  • Corrosion Resistance: Tin plating protects against corrosion, ensuring long-term reliability.
  • Automated Assembly: The vacuum pick-up cap simplifies automated assembly.

Additional Details:

This connector housing requires mating with a compatible header (sold separately) and the use of appropriate crimp terminals for wire termination. The CZ series connectors are designed for applications where space is limited and a reliable connection is crucial. Proper crimping technique is essential to ensure a secure and reliable connection. Always consult the JST datasheet for the correct crimping tool and terminal information.

You May Also Be Interested in

Generic
Need more? Email Us
CJT Connectors
1.00mm(0.0394in) Pitch, SH Series Header, Surface Mount(SMD), Right-Angle, 4 Circuits, Single Row, Friction Lock,...
Lowest to $0.1525
CJT Connectors
Lowest to $0.0137
TE Connectivity
Thermistors, Temperature Sensor, 0.25x1", 10 kOhms, A1004 Series
Need more? Email Us
Kemet
Need more? Email Us
Intel
Need more? Email Us
ADI Electronics
Need more? Email Us
ABB Embedded Power
Need more? Email Us
TE Connectivity
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess