EN
  • EN
  • DE
  • IT

B12B-PHDSS(LF)(SN)

Part No B12B-PHDSS(LF)(SN)
Manufacturer JST Sales America Inc.
Catalog Rectangular Connectors
Description CONN HEADER PHD TOP 12POS 2MM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer JST Sales America Inc.
Packaging Bulk
Status Active
Connector Type Header
Contact Type Male Pin
Pitch - Mating 0.079" (2.00mm)
Style Board to Cable/Wire
Shrouding Shrouded - 4 Wall
Number of Positions 12
Number of Positions Loaded All
Number of Rows 2
Row Spacing - Mating 0.079" (2.00mm)
Mounting Through Hole
Termination Solder
Fastening Type Detent Lock
Contact Length - Mating 0.114" (2.90mm)
Contact Length - Post 0.118" (3.00mm)
Overall Contact Length 0.291" (7.40mm)
Insulation Height 0.256" (6.50mm)
Contact Shape Square
Contact Finish - Mating Tin
Contact Finish - Post Tin
Insulation Material Polyamide (PA), Nylon, Glass Filled
Temperature Range - Operating -25°C to 85°C
Material Flammability Rating UL94 V-0
Insulation Color Natural
Current Rating 3A
Voltage Rating 250V
Mated Stacking Heights 8.8mm
Win Source Part Number 1021361-B12B-PHDSS(LF)(SN)
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian B12B-PHDSS(LF)(SN) CAD Model

Description

The JST Sales America Inc. 1021361-B12B-PHDSS(LF)(SN) is a board-to-cable/wire connector with 12 positions and male pins.

  • Connector Type: Board-to-Cable/Wire
  • Positions: 12
  • Pins: Male
  • Design: Shrouded, 4-Wall
  • Mounting Style: Through-Hole
  • Voltage Rating: 250V
  • Current Rating: 3A
  • Insulation Material: Polyamide (PA), Nylon, Glass-Filled
  • Insulation Color: Natural
  • Pitch-Mating: 0.079" (2.00mm)
  • Row Spacing: 0.079" (2.00mm)
  • Contact Finish (Mating and Post): Tin
  • Contact Length (Mating): 0.114" (2.90mm)
  • Contact Length (Post): 0.118" (3.00mm)
  • Overall Contact Length: 0.291" (7.40mm)
  • Insulation Height: 0.256" (6.50mm)
  • Popularity: Medium
  • Supply and Demand Status: Sufficient

You May Also Be Interested in

Wurth Electronics Inc
CONN RCPT 26POS IDC 28AWG GOLD
Need more? Email Us
Wurth Electronics Inc
WR-PHD 2.00 MM DUAL SOCKET HEADE
Need more? Email Us
Wurth Electronics Inc
CONN HEADER SMD 26POS 2.54MM
Need more? Email Us
Wurth Electronics Inc
WR-PHD 2.00 MM DUAL SMT SOCKET H
Need more? Email Us
TE Connectivity
CONN HEADER VERT 40POS 2.2MM
Need more? Email Us
Samtec Inc.
Board to Board & Mezzanine Connectors 0.80 mm Edge Rate Rugged High Speed Socket, Shielded
Lowest to $16.2202
Hirose Electric Co Ltd
CONN HEADER VERT 16POS 2.54MM
Lowest to $4.5849
AVX Corp/Kyocera Corp
CONN WIR POKE-IN 1P 18-26AWG SMD
Need more? Email Us
Wurth Electronics Inc
WR-PHD 2.54 MM DUAL SOCKET HEADE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901

Pricing & Ordering

Quantity Unit Price Ext. Price
245+ $0.2055 $50.3475
595+ $0.1687 $100.3765
920+ $0.1634 $150.3280
1,270+ $0.1581 $200.7870
1,640+ $0.1529 $250.7560
2,190+ $0.1370 $300.0300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,690 pieces
MOQ: 245 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess