EN
  • EN
  • DE

BH02B-XASK-BN(LF)(SN)

Part No BH02B-XASK-BN(LF)(SN)
Manufacturer JST Sales America Inc.
Catalog OEM Parts (A - B)
Description 2 Position 2.5 mm Pitch Crimp Style Shrouded Header (No Boss)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Contact Plating Copper, Lead, Tin
Contact Resistance 20 mΩ
Depth 6.4 mm
Housing Color Beige
Housing Material Polyamide
Lead Free Yes
Length 7.5 mm
Max Current Rating 3 A
Maximum Operating Temperature 85 °C
Max Voltage Rating (AC) 250 V
Min Operating Temperature -25 °C
Number of Pins 2
Number of Positions 2
Number of Rows 1
Orientation Straight
Pitch 2.5 mm
RoHS Compliant
Termination Solder
Win Source Part Number 1049228-BH02B-XASK-BN(LF)(SN)
Categories OEM Parts(A-B)
Manufacturer JST Sales America Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BH02B-XASK-BN(LF)(SN) CAD Model

Description

The JST Sales America Inc. BH02B-XASK-BN(LF)(SN) is a 2-position, 2.5 mm pitch, straight orientation connector with a polyamide housing material and copper, lead, tin contact plating.

  • Positions: 2
  • Pitch: 2.5 mm
  • Orientation: Straight
  • Housing Material: Polyamide
  • Contact Plating: Copper, lead, tin
  • Contact Resistance: 20 mΩ
  • Maximum Current Rating: 3 A
  • Lead-Free: Yes
  • RoHS Compliant: Yes
  • Operating Temperature Range: -25 to 85 °C
  • Maximum Voltage Rating: 250 V
  • Ideal for: OEM parts
  • Alternative Parts (Cross-Reference): 2110992-2, 50-37-5023, 2132415-2, 35312-0260, and 51035-0200

You May Also Be Interested in

Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
TE Connectivity
Thermistors, Temperature Sensor, 0.25x1", 10 kOhms, A1004 Series
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Omron
SWITCH SELECT 2POS SPST-NC 10A / Selector Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120 V Panel Mount
Need more? Email Us
TE Connectivity
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
Lowest to $0.0863
TE Connectivity
Circular MIL Spec Backshells HEX40L-AB-00-23-A10-1
Lowest to $234.1113

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
340+ $0.1473 $50.0820
830+ $0.1209 $100.3470
1,285+ $0.1171 $150.4735
1,765+ $0.1134 $200.1510
2,285+ $0.1096 $250.4360
3,055+ $0.0982 $300.0010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,800 pieces
MOQ: 340 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess