EN
  • EN
  • DE

VHR-10N

Part No VHR-10N
Manufacturer JST Sales America Inc.
Catalog Rectangular Connectors
Description CONN RCPT HSG 10POS 3.96MM / 10 Rectangular Connectors - Housings Receptacle Natural 0.156" (3.96mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Mfr JST Sales America Inc.
Series VH
Package Bulk
Product Status Active
Connector Type Receptacle
Contact Type Female Socket
Number of Positions 10
Pitch 0.156" (3.96mm)
Number of Rows 1
Row Spacing -
Mounting Type Free Hanging (In-Line)
Contact Termination Crimp
Fastening Type Latch Lock
Color Natural
Features -
Temperature Range - Operating -25°C ~ 85°C
Note Contacts Not Included
Base Product Number VHR
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8538.90.6000
Win Source Part Number 1365351-VHR-10N
Ultra Librarian 3D Model Ultra Librarian VHR-10N CAD Model

Description

The 1365351-VHR-10N is a rectangular connector housing from JST Sales America Inc.

  • Series: VH
  • Mounting Type: Free Hanging (In-Line)
  • Connector Type: Receptacle
  • Contact Gender: Female Socket
  • Number of Positions: 10
  • Number of Rows: 1
  • Operating Temperature: -25°C to 85°C
  • Packaging: Bulk
  • Product Status: Active
  • Color: Colorless
  • Contacts: Not Included
  • Pitch: 0.156" (3.96mm)
  • Fastening Type: Latch Lock
  • Manufacturer: JST Sales America Inc.

You May Also Be Interested in

CJT Connectors
Connector Header 3 position 3.96mm Pitch
Lowest to $0.0699
Molex, LLC
02-09-1102 Molex Pin & Socket Connectors CRMP TERM 14-20G FEM Reel of 7000 datasheet, inventory, & pricing.
Lowest to $0.0292
Molex, LLC
50-29-1758 Molex Pin & Socket Connectors 4 Ckt Receptacle Hou w/Prebent Ears datasheet, inventory, & pricing.
Need more? Email Us
Molex, LLC
170382-0003 Molex I/O Connectors ZXP zSFP 20ckt Gold Flash Solder Area datasheet, inventory, & pricing.
Lowest to $1.3098
Molex, LLC
36664-0001 Molex Pin & Socket Connectors CRIMP TERM 10-12 AWG Reel of 2300 datasheet, inventory, & pricing.
Need more? Email Us
Connfly Electronic Co., Ltd.
Connector Header 96 position Through Hole
Lowest to $1.7842
Connfly Electronic Co., Ltd.
Connector Header 64 position Right Angle
Lowest to $1.5513
Molex, LLC
19-09-1039 Molex Pin & Socket Connectors 3 POSITION RECPT datasheet, inventory, & pricing.
Lowest to $0.5967
Molex, LLC
74754-8101 Molex I/O Connectors SFP+ 1X1 CAGE ASY SOLDER datasheet, inventory, & pricing.
Lowest to $2.9105

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
500+ $0.1009 $50.4500
1,210+ $0.0828 $100.1880
1,875+ $0.0802 $150.3750
2,580+ $0.0776 $200.2080
3,335+ $0.0750 $250.1250
4,460+ $0.0673 $300.1580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,420 pieces
MOQ: 500 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess