Products specifications

Manufacturer KEC
Win Source Part Number 1152164-BC858W
Manufacturer Homepage www.keccorp.com
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Defence, Military & Aerospace, Automotive, Power Management, Industrial
Ultra Librarian 3D Model Ultra Librarian BC858W CAD Model

Description

The BC858W is a PNP bipolar junction transistor (BJT) manufactured by KEC. It is a general-purpose transistor designed for switching and amplification applications. Housed in a small SOT-323 package, it is well-suited for compact electronic designs.

Applications

  • Low-side switching in various electronic circuits
  • Signal amplification in audio amplifiers
  • Driver for small loads, such as LEDs or relays
  • General-purpose switching and amplification
  • Level shifting in digital circuits

Features

  • PNP Transistor: Operates as a PNP bipolar junction transistor.
  • Low Collector-Emitter Saturation Voltage: Reduces power dissipation.
  • High Current Gain (hFE): Typically ranges from 200 to 450.
  • Small SOT-323 Package: Ideal for space-constrained applications.
  • Lead-Free Finish: RoHS compliant.
  • Collector-Base Voltage (VCBO): -30V
  • Collector-Emitter Voltage (VCEO): -30V
  • Collector Current (IC): -0.2A (Continuous)

Benefits

  • Compact size: Enables miniaturization of electronic designs.
  • Versatile application: Suitable for switching and amplification purposes.
  • High gain: Provides efficient signal amplification.
  • Low saturation voltage: Minimizes power loss and increases efficiency.
  • Easy to use: Simple to integrate into various electronic circuits.

Additional Details

The BC858W is characterized by its low saturation voltage and high current gain, making it a suitable choice for various switching and amplification applications. The SOT-323 package makes it ideal for surface-mount technology (SMT) assembly. The transistor is commonly used in portable electronic devices, audio amplifiers, and various other circuits where a small, efficient PNP transistor is needed. It is important to consult the datasheet for specific electrical characteristics and application guidelines. The BC858W is often used in conjunction with resistors and other components to form complete switching or amplifier circuits. The 'W' suffix often indicates specific electrical parameters or packaging variations, so referring to the manufacturer's datasheet is highly recommended for accurate details. It is often implemented in conjunction with NPN transistors to form complementary circuits.

You May Also Be Interested in

Diodes Incorporated
NPN PRE-BIASED SMALL SIGNAL SOT-523 SURFACE MOUNT TRANSISTOR
Need more? Email Us
ECAD model for DDTC115EE-7
Renesas Electronics America
Triac Medium Power Use
Lowest to $2.4294
ECAD model for BCR12KM-12LA
Powerbox
Overvoltage protection with auto restart
Need more? Email Us
ECAD model for C1505
Rohm Semiconductor
Standard 36V Stepping Motor Drivers
Need more? Email Us
ECAD model for BD6395FP-E2
Infineon Technologies
BUFFER GATE DRIVER INTEGRATED CIRCUIT
Lowest to $5.4341
ECAD model for AUIR08152STR
EPCOS (TDK)
SAW IF filter
Need more? Email Us
ECAD model for B1707
Chenmko
SCHOTTKY BARRIER DIODE VOLTAGE 30 Volts CURRENT 0.5 Ampere
Need more? Email Us
ECAD model for CH551S-30PT
Hitachi Metals, Ltd
7mm SQUARE THIN TYPE ISOLATOR
Lowest to $3.5044
ECAD model for ESI-7SGL2.140G02-T
NXP / Nexperia
Single Zener diodes in a SOD123F package
Lowest to $0.0347
ECAD model for BZT52H-C13

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
600+ $0.0935 $56.1000
1,460+ $0.0768 $112.1280
2,260+ $0.0744 $168.1440
3,115+ $0.0720 $224.2800
4,030+ $0.0696 $280.4880
5,390+ $0.0624 $336.3360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 78,000 pieces
MOQ: 600 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention