EN
  • EN
  • DE

KDS121E

Part No KDS121E
Manufacturer KEC
Description SILICON EPITAXIAL PLANAR DIODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KEC
Win Source Part Number 1192803-KDS121E
Manufacturer Homepage www.keccorp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KDS121E CAD Model

Description

The KDS121E is a switching diode manufactured by KEC. It is designed for high-speed switching applications in various electronic circuits.

Applications:

  • High-Speed Switching: Switching signals in digital logic circuits.
  • General Purpose Rectification: Converting AC to DC voltage.
  • Signal Clamping: Limiting voltage levels to a specific range.
  • Protection Circuits: Protecting sensitive components from voltage spikes.
  • Small Signal Diode Applications: Various general-purpose diode functionalities.

Features:

  • Silicon Switching Diode: Provides fast switching speeds.
  • Small Package: Saves space on the circuit board.
  • Low Forward Voltage Drop: Minimizes power loss.
  • High Reverse Voltage: Offers robust performance.
  • Lead-Free Finish, RoHS Compliant: Environmentally friendly.

Benefits:

  • Fast Switching: Improves the performance of digital circuits.
  • Compact Design: Saves space in applications with limited board space.
  • Low Power Loss: Increases efficiency and reduces heat generation.
  • Easy to Use: Simple diode characteristics for easy integration.
  • Environmentally Friendly: Complies with environmental regulations.

Additional Details:

The KDS121E typically has a forward voltage drop of around 0.7V at a forward current of 10mA. The maximum reverse voltage is around 80V. The maximum forward current is typically 100mA. The reverse recovery time is usually in the nanosecond range, facilitating high-speed switching. The package is typically a small signal diode package such as SOD-323 or similar. Operating temperature range is typically -65°C to +150°C. This switching diode is designed to provide reliable and efficient switching performance in various electronic circuits. Its fast switching speed and compact size make it a suitable choice for high-density board designs. It's often used in signal rectification, voltage clamping, and protection circuits.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess