EN
  • EN
  • DE
  • IT

KDV154-C-RTK

Part No KDV154-C-RTK
Manufacturer KEC
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer KEC
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826750-KDV154-C-RTK
Ultra Librarian 3D Model Ultra Librarian KDV154-C-RTK CAD Model

Description

The KEC KDV154-C-RTK is a variable capacitance diode (varicap) designed for electronic tuning applications. These diodes exhibit a change in capacitance based on the applied reverse voltage, making them suitable for use in voltage-controlled oscillators (VCOs), frequency synthesizers, and tunable filters.

Applications:

  • Voltage-Controlled Oscillators (VCOs)
  • Frequency Synthesizers
  • Tunable Filters
  • FM Modulators
  • Automatic Frequency Control (AFC) circuits

Features:

  • High capacitance ratio
  • Low series resistance
  • Small package size
  • Excellent linearity

Benefits:

  • Wide tuning range, enabling flexible frequency control in VCOs and synthesizers.
  • Minimal signal loss due to low series resistance, ensuring efficient circuit performance.
  • Compact size allows for integration into space-constrained applications.
  • Precise and predictable capacitance variation, facilitating accurate frequency control.
  • Improved circuit stability and performance due to excellent linearity characteristics.

Additional Details:

The KDV154-C-RTK varicap diode has a specified capacitance range depending on the reverse voltage applied. The capacitance ratio, which is the ratio of capacitance at a low reverse voltage to that at a high reverse voltage, is a key parameter for determining the tuning range of the application. The low series resistance minimizes losses and improves the overall performance of the circuit. This diode is commonly used in communication systems, radio receivers, and test equipment. The specific packaging (RTK) indicates a particular tape and reel configuration for automated assembly. The KDV154-C-RTK ensures reliable and stable performance in demanding tuning applications, making it a preferred choice for designers seeking precise and efficient frequency control.

You May Also Be Interested in

Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
TE Connectivity
ADHESIVES & SEALANTS
Need more? Email Us
Honeywell
MOTOR 24V
Need more? Email Us
Honeywell
TW0 STAGE REMOTE BULB
Need more? Email Us
Panduit Corp
SS PIPE MRKR, GASOLINE, YL, A,EA
Need more? Email Us
ATOP Technologies
FIBER OPT TO SER RS-232/422/485
Need more? Email Us
KOA Speer
PC TEST POINT
Lowest to $0.1401
Keystone Electronics
KIT 4-40 THREADED STANDOFF 400PC
Need more? Email Us
Panduit Corp
PIPE MRKR,HGH PRESS HOT WTR,A,YL
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess