EN
  • EN
  • DE

KDZ3.0EV

Part No KDZ3.0EV
Manufacturer KEC
Description ZENER DIODE SILICON EPITAXIAL PLANAR DIODE(CONSTANT VOLTAGE REGULATION, REFERENCE VOLTAGE)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KEC
Win Source Part Number 1192835-KDZ3.0EV
Manufacturer Homepage www.keccorp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian KDZ3.0EV CAD Model

Description

The KDZ3.0EV is a Zener diode manufactured by KEC. This diode is designed to provide a stable reference voltage of 3.0V and is commonly used for voltage regulation, overvoltage protection, and signal clipping in various electronic circuits. Its compact size and reliable performance make it suitable for a wide range of applications, including portable devices and industrial control systems.

Applications:

  • Voltage Regulation: Provides a stable 3.0V output for sensitive electronic components.
  • Overvoltage Protection: Protects circuits from excessive voltage spikes.
  • Signal Clipping: Limits the amplitude of signals to prevent damage or distortion.
  • Reference Voltage: Serves as a stable voltage reference in analog circuits.
  • Transient Voltage Suppression: Protects electronic devices from transient voltage surges.

Features:

  • Zener Voltage of 3.0V: Provides a precise and stable voltage reference.
  • Low Reverse Leakage Current: Minimizes power loss and improves efficiency.
  • Small Package Size: Enables compact circuit designs and space-saving applications.
  • High Surge Current Capability: Withstands transient voltage spikes without damage.
  • Fast Response Time: Provides rapid protection against voltage surges.

Benefits:

  • Stable Voltage Output: Ensures consistent performance of regulated circuits.
  • Effective Overvoltage Protection: Prevents damage to sensitive electronic components.
  • Compact Design: Suitable for applications with limited space constraints.
  • Reliable Performance: Provides consistent and dependable voltage regulation.
  • Improved Circuit Efficiency: Low leakage current reduces power consumption.

The KDZ3.0EV has specific electrical characteristics, including Zener voltage (VZ), reverse leakage current (IR), and dynamic impedance (ZZ). It is designed to operate within defined temperature and current ranges, and it is typically available in a small surface-mount package, such as a SOD-323. This Zener diode is an essential component for ensuring stable and reliable voltage levels in a variety of electronic systems.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess