EN
  • EN
  • DE

KIA431B

Part No KIA431B
Manufacturer KEC
Description Laser Marking
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KEC
Win Source Part Number 1192939-KIA431B
Manufacturer Homepage www.keccorp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian KIA431B CAD Model

Description

The KIA431B is a three-terminal adjustable shunt regulator offering excellent temperature stability and voltage accuracy. It functions effectively as a zener diode with a programmable voltage reference. This device is commonly utilized in voltage regulation, current limiting, and over-voltage protection circuits. The KIA431B provides flexibility in designing custom voltage references and offers a cost-effective alternative to fixed voltage regulators in many applications.

Applications

  • Power supplies: Used as a voltage reference in linear and switching power supplies.
  • Voltage monitoring: Employed in circuits to monitor voltage levels and trigger protective actions.
  • Current limiting: Integrated into circuits to limit current flow and prevent damage from over-current conditions.
  • Over-voltage protection: Used to protect circuits from excessive voltage by shunting current to ground.
  • Instrumentation: Incorporated into precision measurement circuits as a stable voltage reference.

Features

  • Programmable output voltage: Adjustable output voltage via two external resistors.
  • Low temperature coefficient: Stable output voltage over a wide temperature range.
  • Low dynamic output impedance: Provides excellent load regulation.
  • Wide operating current range: Operates with a wide range of cathode currents.
  • Tight tolerance: Available with different initial voltage tolerance options.

Benefits

  • Flexibility in design: Allows for custom voltage reference configurations.
  • Stable performance: Provides reliable voltage regulation over temperature variations.
  • Improved load regulation: Maintains stable output voltage under varying load conditions.
  • Cost-effective solution: Offers a cheaper alternative to fixed voltage regulators.
  • Simplified circuit design: Requires minimal external components.

Additional Details

The KIA431B has a typical thermal resistance of 160 °C/W. It's available in several packages like TO-92, SOT-23, and others. The reference voltage is typically around 2.5V. The KIA431B can operate with cathode voltages ranging from Vref to 36V, and its operating current ranges from 1mA to 100mA. The device is widely used due to its versatility and ease of implementation in various electronic circuits.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess