EN
  • EN
  • DE

KIA7805AP

Part No KIA7805AP
Manufacturer KEC
Description THREE TERMINAL POSITIVE VOLTAGE REGULATORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KEC
Win Source Part Number 1192999-KIA7805AP
Manufacturer Homepage www.keccorp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian KIA7805AP CAD Model

Description

The KIA7805AP is a three-terminal positive voltage regulator manufactured by KEC (Korea Electronics Co., Ltd.). It is designed to provide a fixed 5V output voltage with a specified output current capability. This regulator is widely used in various electronic applications due to its simplicity, reliability, and ease of use.

Applications

  • Power Supplies: Used as a voltage regulator in linear power supplies for various electronic devices.
  • Microcontroller Power: Provides a stable 5V supply for microcontrollers and digital logic circuits.
  • Battery Chargers: Can be used as a voltage regulator in battery charging circuits to maintain a constant voltage during charging.
  • Consumer Electronics: Commonly found in televisions, audio equipment, and other consumer electronic devices.
  • Industrial Control Systems: Used in industrial control systems to provide a regulated 5V supply for sensors, actuators, and control circuits.

Features

  • Fixed 5V Output Voltage: Provides a stable and accurate 5V output voltage.
  • Output Current Capability: Typically provides an output current of up to 1A (depending on the specific variant and operating conditions).
  • Internal Overload Protection: Includes built-in protection against overload conditions, such as excessive current draw.
  • Thermal Shutdown Protection: Protects the regulator from damage due to overheating by shutting down the output when the junction temperature exceeds a certain threshold.
  • Short-Circuit Protection: Provides protection against short-circuit conditions, preventing damage to the regulator and connected circuitry.

Benefits

  • Stable Output Voltage: Ensures a consistent and reliable 5V supply for connected circuits, improving system performance.
  • Simple to Use: Requires minimal external components, simplifying the design process.
  • Robust Protection: The built-in protection features prevent damage to the regulator and connected circuitry, increasing system reliability and longevity.
  • Wide Availability: Easily obtainable from various electronic component suppliers.
  • Cost-Effective: A relatively inexpensive solution for providing a regulated 5V supply.

Additional Details

The KIA7805AP typically comes in a TO-220 package, which allows for easy mounting and heat sinking. It requires an input capacitor and an output capacitor for stable operation. The exact capacitor values may vary depending on the application and load conditions, but typical recommendations are a 0.33µF capacitor on the input and a 0.1µF capacitor on the output. A heatsink may be required for high-current applications to prevent overheating. It is crucial to consult the datasheet for detailed specifications, thermal characteristics, and application guidelines.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
285+ $0.2044 $58.2540
685+ $0.1686 $115.4910
1,065+ $0.1629 $173.4885
1,475+ $0.1571 $231.7225
1,895+ $0.1525 $288.9875
2,545+ $0.1363 $346.8835
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 369,000 pieces
MOQ: 285 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess