The KIA7806AF is a three-terminal positive voltage regulator manufactured by KEC (Korea Electronics Co., Ltd.). It's part of the 78xx series of linear voltage regulators, which are widely used for providing a stable and fixed output voltage in various electronic circuits. This specific model provides a fixed 6V output.
Applications
- Power supplies for microcontrollers
- Voltage regulation for sensors
- Power supplies for small electronic devices
- Linear regulation in general-purpose circuits
- DIY electronics projects
Features
- Fixed 6V Output Voltage
- Internal Overload Protection
- Internal Short-Circuit Protection
- Thermal Overload Protection
- Output Transistor Safe-Area Compensation
Benefits
- Provides a stable and regulated 6V output voltage
- Protection against damage from overloads, short circuits, and overheating
- Simplified power supply design
- High reliability
- Cost-effective solution for voltage regulation
Technical Specifications
The KIA7806AF typically features an output voltage of 6V, an input voltage range of 8V to 25V, and an output current capability of 1A. The dropout voltage is typically around 2V. The operating temperature range is typically from -40°C to +125°C. It is typically available in a TO-220 package. Refer to the datasheet for exact specifications.
The KIA7806AF provides a simple and reliable solution for regulating voltage in a variety of applications. Its internal protection features ensure that the device is protected against common fault conditions, enhancing the overall reliability of the system. The fixed 6V output voltage simplifies the design process, eliminating the need for external components for voltage adjustment. The TO-220 package provides good thermal dissipation, allowing the device to operate at its rated current without overheating. Its affordability and ease of use make it a popular choice for both hobbyists and professional engineers.