EN
  • EN
  • DE

FDD86367

Part No FDD86367
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 80V 100A DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 38 Weeks
Features N-Channel 80 V 100A (Tc) 227W (Tj) Surface Mount D-PAK (TO-252)
Manufacturer ON Semiconductor
Series Automotive, AEC-Q101, PowerTrench®
Package Reel - TR
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Surface Mount
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Case / Package D-PAK (TO-252)
Family Name FDD863
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number FDD86367-ND, FDD86367OSCT, FDD86367OSDKR, FDD86367OSTR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 871631-FDD86367
Ultra Librarian 3D Model Ultra Librarian FDD86367 CAD Model

Description

The FDD86367 is a state-of-the-art PowerTrench® MOSFET manufactured by ON Semiconductor, a leading company in energy-efficient innovations. This MOSFET is designed to maximize power efficiency and performance, making it an ideal choice for a wide range of power management applications.

Key Features

  • Advanced PowerTrench® Technology: With ON Semiconductor's proprietary PowerTrench process, the FDD86367 offers reduced gate charge and low on-resistance, which translates to lower switching losses and improved thermal performance.
  • High Current Capability: This MOSFET is capable of handling high levels of current, making it suitable for demanding applications that require robust power handling capabilities.
  • Low On-Resistance: The device features a very low RDS(on), which minimizes conduction losses and enhances overall efficiency.
  • Optimized Gate Charge: The optimized gate charge of the FDD86367 allows for efficient switching performance, which is critical in high-frequency power conversion systems.
  • 100% Avalanche Tested: Ensuring reliability and robustness, each unit is tested for avalanche ruggedness, providing confidence in its ability to withstand challenging conditions.

Applications

The FDD86367 is versatile and can be used in a variety of applications, including:

  • DC/DC converters
  • Power supply units
  • Motor drives
  • Computing applications (servers, desktops, laptops)
  • Telecommunication systems
  • Automotive systems
  • Renewable energy systems (solar inverters, wind turbines)

Environmental and Quality Certifications

ON Semiconductor is committed to environmental sustainability and quality. The FDD86367 complies with various environmental standards, including RoHS and is produced in facilities with certifications such as ISO 9001 for quality management systems, ensuring that customers receive products of the highest quality and reliability.

For engineers and designers looking for a high-performance MOSFET that does not compromise on efficiency, the FDD86367 from ON Semiconductor is an exceptional choice that meets a broad spectrum of power management requirements.

You May Also Be Interested in

Vishay
MOSFET 2N-CH 30V 4.5A 8-SOIC
Lowest to $0.2062
Vishay
MOSFET P-CH 12V 3.6A 2X2 4-MFP
Lowest to $2.8142
Vishay
MOSFET P-CH 20V 4.8A 2X2 4-MFP
Lowest to $0.6145
Vishay
MOSFET N-CH 20V 4.5A SC70-6
Need more? Email Us
Vishay
Trans MOSFET N-CH 40V 58A 8-Pin PowerPAK SO T/R / MOSFET N-CH 40V 58A PPAK SO-8
Lowest to $0.9117
Vishay
MOSFET 2N-CH 20V 6A 1212-8
Lowest to $0.8254
Vishay
MOSFET P-CH 20V 4.5A SC70-6
Lowest to $0.4798
Vishay
MOSFET P-CH 20V MICROFOOT
Lowest to $0.3347
Vishay
MOSFET 2P-CH 20V 4.2A 1212-8
Lowest to $0.3534

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1840 $53.2800
105+ $0.9715 $102.0075
160+ $0.9411 $150.5760
220+ $0.9108 $200.3760
285+ $0.8804 $250.9140
385+ $0.7893 $303.8805
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess