EN
  • EN
  • DE

KIA7815PI

Part No KIA7815PI
Manufacturer KEC
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1003989-KIA7815PI
Categories OEM Parts(J-L)
Manufacturer KEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KIA7815PI CAD Model

Description

The KIA7815PI is a three-terminal positive voltage regulator manufactured by KEC (Korea Electronics Co., Ltd.). It's designed to provide a stable 15V output voltage from a higher input voltage. It is a commonly used component in a wide range of electronic devices.

Applications

  • Power supplies: Provides a stable 15V output for powering various electronic circuits.
  • Battery chargers: Regulates the charging voltage for batteries.
  • Linear regulators: Used as a linear regulator in various electronic devices.
  • Instrumentation: Supplies a stable voltage for precision measurement instruments.
  • Consumer electronics: Found in various consumer electronic devices, such as audio amplifiers and video equipment.

Features

  • Fixed 15V output voltage: Provides a stable and precise 15V output.
  • Internal short-circuit current limiting: Protects the regulator from damage due to short circuits.
  • Thermal overload protection: Prevents damage to the regulator in case of overheating.
  • Output transistor safe-area compensation: Ensures stable operation even with varying load conditions.
  • Full voltage range 10V-35V
  • 3-Terminal Package TO-220

Benefits

  • Stable output voltage: Ensures consistent and reliable operation of electronic circuits.
  • Overload protection: Protects the regulator and other components from damage.
  • Simplified system design: Reduces the need for complex voltage regulation circuits.
  • Low cost: Provides a cost-effective voltage regulation solution.

Additional Details

The KIA7815PI is available in a TO-220 package. It requires a heat sink to dissipate heat when operating at higher input voltages or output currents. The device is easy to use and requires minimal external components. The maximum input voltage is typically 35V, and the maximum output current is typically 1A. The device is designed to withstand a wide range of operating conditions.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess