EN
  • EN
  • DE

KIA78DL05F

Part No KIA78DL05F
Manufacturer KEC
Description BIPOLAR LINEAR INTEGRATED CIRCUIT (THREE TERMINAL POSITIVE LOW DROPOUT VOLTAGE REGULATOR)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KEC
Win Source Part Number 1193025-KIA78DL05F
Manufacturer Homepage www.keccorp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KIA78DL05F CAD Model

Description

The KIA78DL05F is a 3-Terminal Low Dropout Voltage Regulator manufactured by KEC. This regulator provides a fixed 5V output voltage with a low dropout voltage, meaning it can maintain regulation even when the input voltage is only slightly higher than the output voltage.

Applications

  • Microcontroller Power Supplies: Used to provide a stable 5V supply for microcontrollers and other digital logic circuits.
  • Battery-Powered Devices: Ideal for applications where battery life is critical, due to its low dropout voltage and low quiescent current.
  • Portable Equipment: Found in portable devices like radios, MP3 players, and small electronic gadgets.
  • Linear Regulators for Post Regulation: Can be used to further regulate a voltage rail after a switching regulator.
  • Power Management Circuits: Used in power management systems for efficient voltage regulation.

Features

  • Fixed 5V Output: Provides a stable and regulated 5V output voltage.
  • Low Dropout Voltage: Maintains regulation with a low input-output voltage differential.
  • Low Quiescent Current: Consumes minimal current when not under load, improving efficiency.
  • Overcurrent Protection: Includes built-in overcurrent protection to prevent damage from excessive current draw.
  • Thermal Overload Protection: Shuts down the regulator when the junction temperature exceeds a safe limit.
  • Short Circuit Protection: Protects the regulator from damage caused by short circuits.
  • TO-252 Package: Supplied in a compact TO-252 surface mount package.

Benefits

  • Stable Voltage Supply: Provides a consistent and reliable 5V supply for sensitive electronic components.
  • Extended Battery Life: Low dropout and quiescent current contribute to longer battery life in portable applications.
  • Simplified Circuit Design: Requires minimal external components, simplifying the design process.
  • Improved System Reliability: Built-in protection features enhance system reliability and prevent damage.
  • Compact Footprint: The TO-252 package saves board space in space-constrained applications.

Additional Details

The KIA78DL05F typically requires a small input capacitor (e.g., 1µF) and output capacitor (e.g., 1µF) for stable operation. The input voltage range is typically between 6V and 12V. The dropout voltage is typically around 0.5V at the rated output current. The maximum output current is typically 500mA. The thermal resistance of the TO-252 package must be considered when designing for high current applications to ensure that the junction temperature remains within the specified limits. Refer to the datasheet for detailed electrical characteristics, thermal performance, and application recommendations.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,600 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess