EN
  • EN
  • DE

KTC2020D-GR-RTF/P

Part No KTC2020D-GR-RTF/P
Manufacturer KEC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+Rohs
Reference case TO252
Manufacturer KEC
Manufacturer Homepage www.keccorp.com
Win Source Part Number 731780-KTC2020D-GR-RTF/P
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KTC2020D-GR-RTF/P CAD Model

Description

The KTC2020D-GR-RTF/P is a silicon NPN epitaxial planar transistor manufactured by KEC. This transistor is designed for use in various amplifier and switching applications. Its key features include high collector current capability and low saturation voltage, making it suitable for efficient power control and signal amplification.

Applications

  • Audio Amplifiers
  • DC-DC Converters
  • Motor Control Circuits
  • Switching Regulators
  • General Purpose Amplification

Features

  • High Collector Current (IC = 2A)
  • Low Saturation Voltage (VCE(sat) = 0.5V max)
  • High hFE Linearity
  • Fast Switching Speed
  • RoHS Compliant

Benefits

  • Improved efficiency in power control applications due to low saturation voltage.
  • Enhanced signal amplification with high current gain linearity.
  • Reliable performance in high-frequency switching circuits.
  • Reduced power dissipation due to efficient switching characteristics.
  • Environmentally friendly due to RoHS compliance.

Additional Details

The KTC2020D-GR-RTF/P is typically available in a SOT-89 package. It has a collector-emitter voltage (VCEO) of 50V and a power dissipation (PC) of 1W. The operating and storage temperature range is -55°C to +150°C. This transistor is designed for both linear and switching applications, providing versatility in circuit design.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2610 $58.7250
475+ $0.2443 $116.0425
735+ $0.2359 $173.3865
1,055+ $0.2190 $231.0450
1,375+ $0.2106 $289.5750
1,715+ $0.2021 $346.6015
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess