EN
  • EN
  • DE

KTD1414

Part No KTD1414
Manufacturer KEC
Description EPITAXIAL PLANAR NPN TRANSISTOR (SWITCHING, HAMMER DRIVER,PULSE MOTOR DRIVER)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer KEC
Win Source Part Number 1194021-KTD1414
Manufacturer Homepage www.keccorp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian KTD1414 CAD Model

Description

The KTD1414 is an NPN Epitaxial Silicon Transistor from KEC (Korea Electronics Co., Ltd.). This transistor is designed for use in amplifier and switching applications, offering good linearity and high gain. Its characteristics make it suitable for a variety of general-purpose electronic circuits.

Applications:

  • Audio Amplifiers: Used in audio amplifier circuits for signal amplification.
  • Switching Circuits: Employed in switching circuits for controlling current flow.
  • General Purpose Amplification: Suitable for general-purpose amplification applications.
  • Driver Stages: Used as a driver transistor for other components.

Features:

  • NPN Transistor: NPN configuration for versatile circuit design.
  • High Current Gain: Offers high DC current gain (hFE) for efficient amplification.
  • Low Saturation Voltage: Low VCE(sat) minimizes power losses in switching applications.
  • Fast Switching Speed: Suitable for high-speed switching applications.
  • Small Package: Available in a small package for space-saving designs.

Benefits:

  • Efficient Amplification: Provides efficient amplification of electronic signals.
  • Fast Switching: Enables high-speed switching performance.
  • Simplified Design: Easy to integrate into circuits, simplifying design.

Additional Details:

The KTD1414 typically features a collector-emitter voltage (VCEO) rating and collector current (IC) rating that depends on the specific device characteristics. The DC current gain (hFE) is a crucial parameter, indicating the amplification capability of the transistor. The saturation voltage VCE(sat) is low, minimizing power dissipation in switching applications. It is commonly available in a small signal package, such as a TO-92 or SOT-23. The transistor is designed to operate within a specified temperature range, ensuring stable performance under varying environmental conditions. These transistors are frequently RoHS compliant, adhering to environmental regulations.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess