EN
  • EN
  • DE

MC7805CTG/KIA7805AP-U/P

Part No MC7805CTG/KIA7805AP-U/P
Manufacturer KEC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+
Reference case TO-220AB
Manufacturer KEC
Manufacturer Homepage www.keccorp.com
Win Source Part Number 732504-MC7805CTG/KIA7805AP-U/P
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MC7805CTG/KIA7805AP-U/P CAD Model

Description

The MC7805CTG/KIA7805AP-U/P is a three-terminal positive voltage regulator suitable for a wide range of applications. This regulator provides local on-card regulation, eliminating distribution problems associated with single point regulation. Each type employs internal current limiting, thermal shutdown protection and safe area compensation, making it essentially indestructible. If adequate heat sinking is provided, they can deliver over 1A output current.

Applications

  • Voltage Regulation
  • Power Management
  • Industrial Equipment
  • Consumer Electronics
  • Instrumentation

Features

  • Output Current up to 1.0A
  • Fixed Output Voltage of 5V
  • Thermal Overload Protection
  • Short Circuit Protection
  • Output Transistor Safe Area Protection

Benefits

  • Provides a stable 5V output voltage, ensuring consistent performance of connected devices.
  • Simplified circuit design due to minimal external components required.
  • Enhanced system reliability with built-in protection against thermal overload and short circuits.
  • Cost-effective solution for voltage regulation requirements.
  • Versatile application due to wide operating temperature range.

Additional Details

Input Voltage Range: 7V to 25V
Output Voltage: 5V ±4%
Output Current: 1.0A (Maximum)
Operating Temperature Range: -40°C to +125°C
Package: TO-220

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess