Products specifications Report Issue?

Capacitance 8.2 pF
Tolerance ±0.5pF
Voltage - Rated 200V
Temperature Coefficient C0G, NP0
Temperature Range - Operating -55°C ~ 125°C
Features Low ESL
Applications General Purpose
Mounting Type Through Hole
Case / Package Radial
Size / Dimension 0.150" L x 0.100" W (3.81mm x 2.54mm)
Height - Seated (Max) 0.183" (4.66mm)
Lead Spacing 0.100" (2.54mm)
Lead Style Straight
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1517484-C315C829D2G5TA
Ultra Librarian 3D Model Ultra Librarian C315C829D2G5TA CAD Model

You May Also Be Interested in

AVX Corp/Kyocera Corp
CAP CER 20PF 250V C0G/NP0 0805
Need more? Email Us
ECAD model for 600F200FT250XT
Murata Electronics North America
CAP CER 9PF 50V C0G/NP0 0402
Need more? Email Us
ECAD model for GRM1555C1H9R0WA01D
Vishay
CAP CER 150PF 25V C0G/NP0 0402
Need more? Email Us
ECAD model for VJ0402A151JXXCW1BC
Walsin Technology Corporation
CAP CER 6PF 50V C0G/NP0 0402
Lowest to $0.0161
ECAD model for 0402N6R0D500CT
Vishay
CERAMIC CAP RAD DISC
Need more? Email Us
ECAD model for AY2152M31Y5US63L7
Kemet
CAP CER 0.47UF 25V X7R 0805
Need more? Email Us
ECAD model for C0805X474K3RACAUTO7210
Taiyo Yuden
CAP CER 2.2UF 16V X5R 1206
Need more? Email Us
ECAD model for EMK316BJ225MD-T
TDK Corporation
CAP CER 0.033UF 16V X8R 0402
Need more? Email Us
ECAD model for CGA2B3X8R1C333K050BB
Vishay
CAP CER 0.047UF 50V X7R RADIAL
Need more? Email Us
ECAD model for 1C20X7R473K050B

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $17.9546
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention