Products specifications Report Issue?

Win Source Part Number 992186-CH463C6W
Categories OEM Parts(C-E)
Manufacturer Crouse-Hinds
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CH463C6W CAD Model

Description

The Crouse-Hinds CH463C6W is a heavy-duty electrical connector designed for demanding industrial applications. Crouse-Hinds is a well-known manufacturer of robust and reliable electrical components, and this connector is no exception, built to withstand harsh environments and provide a secure and dependable connection.

Applications:

  • Industrial machinery and equipment: Powering and controlling motors, pumps, and other heavy-duty equipment in manufacturing plants and industrial facilities.
  • Outdoor lighting systems: Connecting and powering streetlights, floodlights, and other outdoor lighting fixtures in commercial and industrial settings.
  • Construction sites: Providing temporary power connections for tools, equipment, and lighting on construction sites.
  • Hazardous locations: Connecting electrical equipment in environments where flammable gases, vapors, or dust may be present (with appropriate hazardous location rating).
  • Marine applications: Connecting electrical systems on boats, ships, and offshore platforms.

Features:

  • Durable Construction: Typically made with robust materials like cast aluminum or stainless steel, the CH463C6W is designed to withstand harsh environments, including extreme temperatures, moisture, and vibration.
  • Secure Connection: Designed to provide a reliable and secure electrical connection, minimizing the risk of disconnection or electrical faults.
  • Corrosion Resistance: Often features corrosion-resistant finishes or materials to withstand exposure to moisture, chemicals, and other corrosive substances.
  • Easy Installation: Designed for easy installation and maintenance, with features like removable inserts and clear wiring instructions.
  • Grounding Provisions: Includes grounding provisions to ensure proper grounding and electrical safety.

Benefits:

  • Reliable Performance: Provides a secure and dependable electrical connection, ensuring reliable performance of connected equipment.
  • Reduced Downtime: Minimizes the risk of electrical faults and disconnections, reducing downtime and maintenance costs.
  • Improved Safety: Ensures proper grounding and electrical safety, protecting personnel and equipment from electrical hazards.
  • Long Service Life: Durable construction and corrosion-resistant materials ensure a long service life, even in harsh environments.
  • Cost Savings: Reduces maintenance costs and extends the life of connected equipment, resulting in overall cost savings.

Additional Details:

The specific technical specifications of the CH463C6W, such as voltage and current ratings, wire gauge range, and dimensions, will vary depending on the specific model and configuration. Consult the manufacturer's datasheet for detailed specifications. The connector may also be available with different types of terminations, such as screw terminals, crimp terminals, or solder terminals. Confirm that the chosen termination type is compatible with the wiring used in the application.

You May Also Be Interested in

TDK Corporation
Cap SMT Cer 2.2UF 10V 10% 0402 10K/TR PICK#190849
Lowest to $0.0174
ECAD model for C1005X6S1A225KT000E
TDK Corporation
Lowest to $0.0209
ECAD model for C2012JB1A475KT000N
TDK Corporation
Need more? Email Us
ECAD model for C1608C0G2A681JT000N
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
ECAD model for C0603C473K4RAC3076
Yageo
Need more? Email Us
ECAD model for C0805KRX7R333K
Sagami
Need more? Email Us
ECAD model for C2520C-R47J
TDK Corporation
Need more? Email Us
ECAD model for C1005C0G1H1R5CT000F
Holystone
Need more? Email Us
ECAD model for C1206X474M025T
TDK Corporation
Lowest to $0.0739
ECAD model for C1608X5R1A106MT000E

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $17.9546
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention