EN
  • EN
  • DE

C1608C0G2A681JT000N

Part No C1608C0G2A681JT000N
Manufacturer TDK Corporation
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 996887-C1608C0G2A681JT000N
Categories OEM Parts(C-E)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian C1608C0G2A681JT000N CAD Model

Description

The C1608C0G2A681JT000N is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. This capacitor is designed for general-purpose applications where high stability and low loss are required. Its C0G dielectric ensures minimal capacitance variation with temperature, voltage, and time.

Applications:

  • Bypass and decoupling in various electronic circuits
  • Filtering applications in signal processing circuits
  • Timing circuits requiring stable capacitance
  • Resonant circuits
  • Consumer electronics, industrial equipment, and communication devices

Features:

  • Size: 1608 (EIA 0603) - 1.6mm x 0.8mm
  • Capacitance: 680 pF (picofarads)
  • Voltage Rating: 100 V (Volts)
  • Dielectric: C0G (Class 1) - Excellent stability
  • Termination: Nickel barrier with Tin plating – Suitable for soldering
  • RoHS Compliant

Benefits:

  • Exceptional Stability: The C0G dielectric provides very low capacitance drift over temperature and voltage, ensuring consistent performance.
  • Low Dissipation Factor: Minimizes energy loss in the circuit, making it suitable for high-frequency applications.
  • Reliable Performance: Manufactured by TDK, a trusted brand known for high-quality components.
  • Compact Size: The 0603 package allows for high-density circuit designs.
  • Wide Temperature Range: Operates reliably over a wide range of temperatures.

Technical Specifications:

The C1608C0G2A681JT000N features a temperature coefficient of capacitance (TCC) of 0 ±30 ppm/°C. It exhibits high insulation resistance and a low dissipation factor, making it suitable for precision circuits. The nickel barrier termination ensures good solderability and resistance to soldering heat. It meets industry standards for environmental compliance.

You May Also Be Interested in

Amphenol
Need more? Email Us
Sagami
Need more? Email Us
TT Electronics
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Cap SMT Cer 2.2UF 10V 10% 0402 10K/TR PICK#190849
Lowest to $0.0175
Lite-On Inc.
Lite-on TO-252
Lowest to $0.4897
TT Electronics
Need more? Email Us
Amphenol
GeneralPartSpec: MIL-DTL-38999 style ConnectorType: Gasket
Need more? Email Us
TDK Corporation
Lowest to $0.1564

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess