EN
  • EN
  • DE

C1608X5R1A106MT000E

Part No C1608X5R1A106MT000E
Manufacturer TDK Corporation
Catalog OEM Parts (C - E)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1002480-C1608X5R1A106MT000E
Categories OEM Parts(C-E)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian C1608X5R1A106MT000E CAD Model

Description

The C1608X5R1A106MT000E is a multilayer ceramic capacitor (MLCC) from TDK Corporation. This component is designed for general-purpose applications where a high capacitance value is required in a small form factor. It utilizes an X5R dielectric material, which provides a good balance between size, capacitance, and temperature stability.

Applications:

  • Bypass and decoupling in various electronic circuits
  • Smoothing capacitors in power supplies
  • DC-DC converters
  • Portable electronic devices such as smartphones and tablets
  • General-purpose use in consumer electronics

Features:

  • Size: 1608 (EIA 0603) - Dimensions of 1.6mm x 0.8mm
  • Capacitance: 10µF (microfarads)
  • Voltage Rating: 10V (Volts)
  • Dielectric: X5R - Offers a good capacitance-to-size ratio and temperature stability
  • Termination: Nickel barrier with Tin plating - Ensures good solderability
  • RoHS Compliant

Benefits:

  • High Capacitance Value: Provides a large amount of capacitance in a small 0603 package.
  • Stable Performance: The X5R dielectric provides reasonable capacitance stability over a wide temperature range.
  • Reliable: Manufactured by TDK, a reputable company known for high-quality components.
  • Compact Size: The small size allows for high-density circuit designs.
  • Cost-Effective: Offers a good balance of performance and cost.

Technical Specifications:

The C1608X5R1A106MT000E capacitor, utilizing the X5R dielectric, exhibits a capacitance variation within ±15% over the temperature range of -55°C to +85°C. Its terminations are designed for reflow soldering, ensuring reliable connection to the PCB. It is widely used in various applications due to its high volumetric efficiency and stable electrical characteristics. This capacitor also features low ESR (Equivalent Series Resistance) and ESL (Equivalent Series Inductance), which contributes to its effectiveness in decoupling and bypassing applications.

You May Also Be Interested in

TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Need more? Email Us
NEC
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
Need more? Email Us
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
Microchip Technology
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
1,485+ $0.0337 $50.0445
3,615+ $0.0277 $100.1355
5,600+ $0.0268 $150.0800
7,725+ $0.0259 $200.0775
9,965+ $0.0251 $250.1215
13,335+ $0.0225 $300.0375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,190 pieces
MOQ: 1485 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess