EN
  • EN
  • DE

MAX9546ESA+

Part No MAX9546ESA+
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP DRIVER 8SOIC / Video Amp 1 Driver 8-SOIC-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Video Amps and Modules
Manufacturer Analog Devices Inc./Maxim Integrated
Packaging Tube
Product Status Obsolete
Applications Driver
Output Type Differential
Number of Circuits 1
-3db Bandwidth 18 MHz
Slew Rate 70V/µs
Current - Supply 64 mA
Voltage - Supply, Single/Dual (±) 7.5V ~ 10V
Mounting Surface Mount
Case / Package 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package 8-SOIC-EP
Base Product Number MAX9546
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 2156-MAX9546ESA+-MA,MAXMAXMAX9546ESA+
Standard Package 100
Win Source Part Number 1316564-MAX9546ESA+
Ultra Librarian 3D Model Ultra Librarian MAX9546ESA+ CAD Model

Description

Product Overview: MAX9546ESA+ from Analog Devices Inc.

The MAX9546ESA+ is a cutting-edge integrated circuit designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This component is part of their extensive portfolio of high-performance analog and mixed-signal processing products. The MAX9546ESA+ is specifically engineered to cater to applications requiring reliable video signal processing capabilities.

Key Features and Benefits

  • High-Quality Video Processing: The MAX9546ESA+ is adept at handling composite video signals, ensuring clear and stable video output for various applications.
  • Multiple Video Formats: It supports NTSC, PAL, and SECAM video standards, making it versatile for use in a wide range of international markets and devices.
  • Low Power Consumption: Designed with power efficiency in mind, this IC minimizes power usage, which is crucial for battery-powered or energy-sensitive devices.
  • Integrated Filters: The device comes with built-in filters that help to reduce signal noise and improve the overall quality of the video output.
  • Compact Size: Housed in a small 8-pin SOIC package, the MAX9546ESA+ saves valuable board space, making it ideal for compact electronic systems.

Applications

The versatility of the MAX9546ESA+ allows it to be used in a variety of applications, including:

  • Security and surveillance systems
  • Video playback and recording devices
  • Home entertainment systems
  • Portable media players
  • Automotive video systems

Technical Specifications

Here are some of the key technical specifications of the MAX9546ESA+:

  • Package Type: 8-SOIC
  • Operating Temperature Range: -40°C to +85°C
  • Supply Voltage: Typically 5V
  • Mounting Type: Surface Mount

With its robust feature set and flexible applications, the MAX9546ESA+ from Analog Devices Inc. is an excellent choice for designers and engineers looking to integrate reliable video signal processing into their products. Its combination of performance, efficiency, and compact form factor makes it a valuable component in any video-related application.

You May Also Be Interested in

Intersil
IC AMP VIDEO 125MHZ QUAD 20DIP
Need more? Email Us
Intersil
IC AMP VIDEO CFA 100MHZ 8-DIP
Need more? Email Us
Texas Instruments
Lowest to $1.2392
Intersil
IC BUFFER 18CH VCOM DRVR 44-QFN
Lowest to $1.8064
Texas Instruments
Need more? Email Us
Intersil
Need more? Email Us
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Texas Instruments
IC VIDEO AMP RR-OUT HS 14-HTSSOP
Need more? Email Us
Texas Instruments
TFT-LCD Quad, 13V RRIO High Output Current | IC OP AMP 13V RRIO QUAD 14-SOIC
Lowest to $4.9112

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5909 $61.0453
40+ $2.9464 $117.8560
61+ $2.8540 $174.0940
84+ $2.7628 $232.0752
109+ $2.6704 $291.0736
145+ $2.3943 $347.1735
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,176 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess