EN
  • EN
  • DE

PHE450TD5220JR17T0

Part No PHE450TD5220JR17T0
Manufacturer Kemet
Catalog OEM Parts (O - R)
Description .022UF 2500VAC 5% X2 22.5MMLS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 998529-PHE450TD5220JR17T0
Categories OEM Parts(O-R)
Manufacturer Kemet
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PHE450TD5220JR17T0 CAD Model

Description

The KEMET PHE450TD5220JR17T0 is a polypropylene film capacitor designed for demanding applications requiring high stability and reliability. These capacitors are known for their excellent electrical characteristics, including low ESR (Equivalent Series Resistance) and high pulse strength. They are commonly used in power electronics and high-frequency circuits.

Applications:

  • Power Supplies: Used in switched-mode power supplies (SMPS) for filtering and energy storage.
  • Lighting Ballasts: Employed in electronic ballasts for fluorescent and LED lighting to provide stable voltage and current.
  • Motor Drives: Integrated into motor drive circuits for filtering and smoothing the DC voltage.
  • Renewable Energy Systems: Used in solar inverters and wind turbine converters for DC link filtering.
  • Audio Amplifiers: Utilized in high-end audio amplifiers for coupling and decoupling signals.

Features:

  • Polypropylene Film Dielectric: Provides excellent electrical characteristics, including low ESR and high insulation resistance.
  • Self-Healing Properties: Can withstand voltage surges without permanent damage due to self-healing properties of the film.
  • High Pulse Strength: Designed to handle high pulse currents and voltages.
  • Flame Retardant Construction: Constructed with flame-retardant materials for safety.
  • Long Life Expectancy: Offers a long operational life under typical operating conditions.
  • Radial Leads: Features radial leads for easy mounting on printed circuit boards.

Benefits:

  • High Reliability: Provides reliable performance in demanding applications.
  • Stable Performance: Maintains stable electrical characteristics over a wide range of temperatures and frequencies.
  • Long Service Life: Ensures a long service life, reducing maintenance costs.
  • Safe Operation: Flame-retardant construction enhances safety.

Additional Details:

The PHE450TD5220JR17T0 has a capacitance of 22nF (0.022µF) and a voltage rating of typically 1000VDC or higher, depending on the exact specifications. The tolerance is typically ±5% or ±10%. The operating temperature range is typically -55°C to +105°C. The capacitor is available in a variety of lead spacings to accommodate different PCB layouts. Datasheets from KEMET provide detailed information on the device's electrical characteristics, dimensions, and application examples. Proper derating should be applied to the voltage and temperature to ensure reliable operation over the capacitor's lifetime.

You May Also Be Interested in

Yageo
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Intel
Need more? Email Us
Rockwell
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess